EN
  • EN
  • DE

ADMCF326BRZ

Part No ADMCF326BRZ
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FLASH MOTOR CTRLR 28SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series Motor Control
Package Bulk
Product Status Obsolete
Type Fixed Point
Interface Synchronous Serial Port (SSP)
Clock Rate 20MHz
Non-Volatile Memory FLASH (12kB), ROM (12kB)
On-Chip RAM 2.5kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number ADMCF326
Standard Package 27 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 910566-ADMCF326BRZ
Ultra Librarian 3D Model Ultra Librarian ADMCF326BRZ CAD Model

Description

The ADMCF326BRZ is a high-performance, precision integrated circuit from Analog Devices Inc., designed to cater to a wide array of applications that demand accuracy and reliability. This product is a testament to Analog Devices' commitment to providing innovative solutions that enhance the performance and functionality of electronic systems.

Key Features:

  • High Precision: The ADMCF326BRZ is built for applications requiring precise measurements, ensuring high accuracy in its outputs.
  • Robust Design: Encased in a sturdy package, this device is designed to withstand challenging environmental conditions, making it suitable for industrial and outdoor applications.
  • Flexibility: With its versatile features, the ADMCF326BRZ can be integrated into various circuits, providing a broad range of solutions for designers.
  • Low Power Consumption: Ideal for power-sensitive applications, the device operates efficiently, minimizing energy usage without compromising performance.

Applications:

The ADMCF326BRZ is adept at serving in multiple roles across various industries. It is particularly well-suited for:

  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Communication infrastructure
  • Precision instrumentation

Technical Specifications:

Parameter Value
Package / Case Surface-Mount
Operating Temperature Specified by Manufacturer
Supply Voltage Specified by Manufacturer
Mounting Type Surface Mount

For detailed technical specifications, please refer to the ADMCF326BRZ datasheet provided by Analog Devices Inc.

Quality and Reliability:

Analog Devices Inc. is renowned for its rigorous testing and quality assurance processes. The ADMCF326BRZ is no exception, as it goes through extensive testing to ensure it meets the high standards expected from Analog Devices products. Customers can rely on the ADMCF326BRZ for consistent performance and longevity in their applications.

You May Also Be Interested in

NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess