EN
  • EN
  • DE

ADM8696ARWZ-REEL

Part No ADM8696ARWZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVSR MPU ADJ/RESET 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 35 ms Minimum
Voltage - Threshold 1.3V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 143571-ADM8696ARWZ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM8696ARWZ-REEL CAD Model

Description

Product Overview: ADM8696ARWZ-REEL from Analog Devices Inc.

The ADM8696ARWZ-REEL is a highly integrated supervisory circuit from the renowned manufacturer Analog Devices Inc. This component is designed to monitor power supplies in microprocessor systems, providing a crucial safeguard against power failure and ensuring system reliability. It is a versatile solution that finds applications in a wide range of electronic devices, from computers and controllers to portable and automotive electronics.

Key Features

  • Power Supply Monitoring: The ADM8696ARWZ-REEL keeps a vigilant watch on the power supply voltage levels, triggering a reset if it detects an out-of-tolerance condition, thus protecting the system from erratic behavior.
  • Automatic Reset Generation: Upon detection of a fault, the device automatically generates a reset signal for the microprocessor, ensuring the system restarts from a clean state once the power returns to normal levels.
  • Battery Backup Switchover: This IC includes a battery backup system that seamlessly switches to an external battery when the main power supply fails, allowing critical system functions to continue operating.
  • Low Power Consumption: With its focus on energy efficiency, the ADM8696ARWZ-REEL consumes minimal power, making it suitable for battery-operated devices.
  • Watchdog Timer: The built-in watchdog timer serves as an independent system monitor, preventing system failures due to software lock-up, and improving overall system reliability.

Package and Availability

The ADM8696ARWZ-REEL comes in a compact 16-lead SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications. The 'REEL' designation indicates that the product is available on tape and reel, which is convenient for automated manufacturing processes. Analog Devices Inc. ensures that this product meets the highest quality and performance standards, making it a reliable choice for critical system applications.

Applications

Due to its robust feature set, the ADM8696ARWZ-REEL is well-suited for a variety of applications, including:

  • Microprocessor Systems
  • Industrial Control Systems
  • Portable Devices
  • Automotive Electronics
  • Embedded Systems
  • Data Storage Systems

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2308 $51.6928
38+ $2.6509 $100.7342
59+ $2.5680 $151.5120
81+ $2.4852 $201.3012
105+ $2.4024 $252.2520
140+ $2.1538 $301.5320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,326 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess