EN
  • EN
  • DE

ADM8617RCYAKSZ-RL7

Part No ADM8617RCYAKSZ-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR WATCHDOG LV SC70-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-4
Win Source Part Number 077636-ADM8617RCYAKSZ-RL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM8617RCYAKSZ-RL7 CAD Model

Description

ADM8617RCYAKSZ-RL7 Voltage Supervisor from Analog Devices Inc.

The ADM8617RCYAKSZ-RL7 is a high-quality voltage supervisor component designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This precision device is engineered to monitor voltage levels in a variety of electronic applications, ensuring that systems operate within their specified voltage ranges for increased reliability and performance.

Key Features:

  • Voltage Threshold Accuracy: The ADM8617RCYAKSZ-RL7 offers a precise voltage threshold accuracy that ensures dependable monitoring and protection for sensitive electronic circuits.
  • Low Power Consumption: Designed for energy-efficient operations, this voltage supervisor consumes minimal power, making it suitable for battery-operated devices and applications where power conservation is critical.
  • Reset Timeout Period: The device features a programmable reset timeout period, which provides designers with flexibility to set the duration of the reset signal according to specific system requirements.
  • Operating Temperature Range: It operates over a wide temperature range, ensuring stability and performance even in extreme environmental conditions.
  • Package Type: The component comes in a compact, surface-mount package, allowing for space-saving integration into various electronic systems.

Applications:

The ADM8617RCYAKSZ-RL7 is ideal for use in multiple applications, including:

  • Microprocessor and microcontroller systems
  • Portable and battery-powered equipment
  • Industrial controllers
  • Automotive electronics
  • Communication systems

Product Specifications:

This voltage supervisor is tailored to meet stringent industry standards and is characterized by the following specifications:

  • Manufacturer: Analog Devices Inc.
  • Part Number: ADM8617RCYAKSZ-RL7
  • Threshold Voltage: Customizable to application needs
  • Output Type: Active Low, Push-Pull
  • Number of Voltages Monitored: Single
  • Supply Voltage - Max: Specified by datasheet
  • Supply Voltage - Min: Specified by datasheet
  • Reset: Active Low
  • Mounting Type: Surface Mount
  • Package / Case: SC-70, SOT-323
  • Operating Temperature: Specified by datasheet

For precise voltage monitoring and system protection, the ADM8617RCYAKSZ-RL7 from Analog Devices Inc. represents a reliable and efficient solution. Its advanced features and robust design make it an essential component for maintaining the integrity of electronic systems.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess