EN
  • EN
  • DE

ADM8616LCYAKSZ-RL7

Part No ADM8616LCYAKSZ-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 1 Channel SC-70-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Analog Devices Inc.
Package Tape & Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.63V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SC-82A, SOT-343
Supplier Device Package SC-70-4
Base Product Number ADM8616
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADM8616LCYAKSZRL7,ANAANAADM8616LCYAKSZ-RL7,ADM8616LCYAKSZ-RL7-ND,ADM8616LCYAKSZ-RL7CT,ADM8616LCYAKSZ-RL7DKR,ADM8616LCYAKSZ-RL7TR,2156-ADM8616LCYAKSZ-RL7
Standard Package 3,000
Win Source Part Number 1228105-ADM8616LCYAKSZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADM8616LCYAKSZ-RL7 CAD Model

Description

Analog Devices Inc. ADM8616LCYAKSZ-RL7 Supervisory Circuit

The ADM8616LCYAKSZ-RL7 from Analog Devices Inc. is a highly reliable supervisory circuit designed to monitor power supply and system voltages, ensuring proper operation of microprocessors and digital systems. This compact component is essential for applications where precise voltage regulation is critical for system stability and functionality.

Key Features

  • Voltage Monitoring: The device provides accurate monitoring of power supply voltages, ensuring that the system operates within safe parameters.
  • Reset Output: It features an active-low reset output that remains asserted until the supply voltage stabilizes, providing a reliable startup for microprocessors and other digital devices.
  • Low Power Consumption: Designed for power-sensitive applications, the ADM8616LCYAKSZ-RL7 consumes minimal power, contributing to overall energy efficiency.
  • Compact Package: It comes in a small, leadless package that saves board space and is suitable for space-constrained applications.
  • High Accuracy: This supervisory circuit offers high threshold accuracy, which is essential for sensitive electronic systems that require precise voltage control.

Applications

With its robust feature set, the ADM8616LCYAKSZ-RL7 is ideal for a wide range of applications, including:

  • Portable and battery-powered devices
  • Microprocessor systems
  • Industrial controls
  • Embedded systems
  • Automotive electronics
  • Data storage systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADM8616LCYAKSZ-RL7 is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and performance in even the most demanding applications. With its robust construction and proven design, this supervisory circuit from Analog Devices Inc. is an excellent choice for designers looking to enhance system integrity and prevent data corruption due to voltage anomalies.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Analog Devices Inc. website or contact their technical support team for further assistance.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2807 $59.2982
62+ $1.8713 $116.0206
96+ $1.8129 $174.0384
132+ $1.7544 $231.5808
171+ $1.6959 $289.9989
228+ $1.5204 $346.6512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess