The ADM825TYRJZ-R7 is a sophisticated supervisory circuit from Analog Devices Inc., designed to monitor power supplies in microprocessor systems. It provides a high degree of precision and reliability, ensuring that the system operates within safe voltage levels. This component is an essential addition to any system requiring consistent monitoring and control of power supply conditions.
Key Features
- Voltage Monitoring: The ADM825TYRJZ-R7 is capable of monitoring a fixed voltage threshold, ensuring that the system remains within operational limits.
- Reset Output: In the event of a power supply anomaly, the device generates a reset signal, which remains asserted for a minimum of 140 ms after the supply voltage exceeds the reset threshold, allowing the system to recover from a fault condition.
- Low Power Consumption: With its low power consumption, this supervisory circuit is ideal for power-sensitive applications.
- High Accuracy: It features a precision voltage reference and comparator circuit to detect precise threshold levels.
- Compact Package: The ADM825TYRJZ-R7 comes in a compact SOT-23 package, which is suitable for space-constrained applications.
Applications
This supervisory circuit is designed for a broad range of applications, including:
- Microprocessor and microcontroller systems
- Portable and battery-powered equipment
- Industrial controllers
- Automotive systems
- Data storage systems
- Medical devices
Technical Specifications
| Parameter |
Value |
| Supply Voltage Range |
1.2V to 5.5V |
| Threshold Voltage |
Typically 2.32V |
| Reset Timeout Period |
Minimum 140 ms |
| Operating Temperature |
-40°C to +85°C |
| Package Type |
SOT-23 |
The ADM825TYRJZ-R7 by Analog Devices Inc. is a reliable solution for system voltage monitoring and reset management, ensuring that electronic systems function optimally by preventing damage due to undesirable voltage conditions.