The ADM823TYRJ-R7 is a sophisticated supervisory circuit from the esteemed manufacturer Analog Devices Inc., renowned for its precision in monitoring power supplies. This component is a crucial element in the management of system integrity across a broad spectrum of electronic applications.
Key Features
- Power Supply Voltage Monitoring: The ADM823TYRJ-R7 is designed to keep a vigilant eye on the power supply voltage levels, ensuring that the system is operating within safe parameters.
- Reset Output: In the event of detecting an out-of-tolerance power supply, the device generates a reset signal to the system, helping to prevent any potential damage or data corruption.
- Manual Reset Input: This feature allows for an external trigger to initiate a system reset, providing an additional layer of control to the user.
- Low Power Consumption: With power conservation in mind, the ADM823TYRJ-R7 is engineered to consume minimal power, making it an ideal choice for battery-powered applications.
- Compact Package: The device comes in a small SOT-23 package, ensuring a minimal footprint on the printed circuit board (PCB) and thus optimizing space.
Applications
The ADM823TYRJ-R7 is versatile in its application, suitable for a variety of electronic systems including:
- Microprocessor/DSP monitoring
- Portable and battery-powered equipment
- Industrial controllers
- Automotive systems
- Intelligent instruments
Technical Specifications
The technical specifications of ADM823TYRJ-R7 ensure reliable and efficient performance:
- Supply Voltage Range: 2.5V to 5.5V
- Reset Threshold Options: Factory programmable
- Reset Timeout Period: Adjustable by external capacitor
- Operating Temperature Range: -40°C to +125°C
- Package: SOT-23
With its robust design and comprehensive feature set, the ADM823TYRJ-R7 by Analog Devices Inc. is an excellent choice for systems requiring meticulous power supply monitoring and reset functionality.