The ADM812MART-REEL7 is a high-performance, precision integrated circuit from Analog Devices Inc., a leading global manufacturer known for their innovative and reliable components. This product is part of a series of supervisory circuits that provide power supply monitoring and battery control functions in microprocessor systems. It enhances system reliability by providing functions such as reset and backup battery switchover.
Key Features
- Reset Output: The device generates a reset signal whenever the VCC supply voltage declines below a preset threshold, ensuring that the microprocessor is reset properly during power-up, power-down, and brown-out conditions.
- Low Power Consumption: This IC is designed for low power consumption, which is critical for battery-powered applications.
- High Accuracy: With its precision voltage monitoring, the ADM812MART-REEL7 guarantees accurate control over the connected systems.
- Temperature Range: It operates over a wide temperature range, making it suitable for various industrial applications.
- Form Factor: The component comes in a compact SOT-23 package, which makes it ideal for space-constrained applications.
Applications
The ADM812MART-REEL7 is versatile and can be used in a variety of applications, including:
- Portable Devices
- Embedded Systems
- Microprocessor & Microcontroller Systems
- Computers and Servers
- Industrial and Automotive Systems
Product Specifications
| Parameter |
Value |
| Package |
SOT-23 |
| Output Type |
Active Low, Push-Pull |
| Voltage - Threshold |
Specified by Customer |
| Operating Temperature |
-40°C to +85°C |
| Mounting Type |
Surface Mount |
As a product of Analog Devices Inc., the ADM812MART-REEL7 is backed by the company's commitment to high-quality manufacturing and customer support. It is provided in tape and reel packaging for automated assembly processes, denoted by the "REEL7" suffix in its part number.