Product Overview: ADM812LART-REEL7
The ADM812LART-REEL7 is a high-quality supervisory circuit from Analog Devices Inc., designed to monitor power supply voltage levels and system health in digital systems. It provides a precise, cost-effective solution for systems that require a reset signal to ensure proper initialization during power-up, power-down, or brown-out conditions. This component is part of the ADM812 series, known for its reliability and performance in critical applications.
Key Features
- Voltage Monitoring: The device monitors the 3.3V power supply voltage, ensuring that the system operates within the specified voltage range.
- Reset Output: It generates an active-low reset signal when the monitored voltage falls below the factory-set threshold, helping to prevent system errors and data corruption.
- Low Power Consumption: With its low power consumption, the ADM812LART-REEL7 is ideal for portable and battery-operated equipment.
- Automatic Reset Generation: The reset output remains active for a minimum of 140 ms after the supply voltage has risen above the reset threshold level, providing ample time for the system to stabilize.
- Temperature Range: It operates over a wide temperature range, making it suitable for various industrial and commercial applications.
- Packaging: Available in a compact SOT-143 package, the ADM812LART-REEL7 is suitable for space-constrained applications.
- Reel Packaging: The "-REEL7" suffix indicates that the product is provided in a tape and reel packaging, facilitating automated pick-and-place manufacturing processes.
Applications
The ADM812LART-REEL7 is versatile and can be used in a wide array of applications, including:
- Microprocessor & Microcontroller Systems
- Portable/Battery-Powered Equipment
- Industrial Controls
- Intelligent Instruments
- Notebook Computers
- Automotive Systems
As a product from Analog Devices Inc., a leader in the semiconductor industry, the ADM812LART-REEL7 is engineered to meet the highest standards of quality and performance. Whether you're designing a new system or upgrading an existing one, this supervisory circuit is an excellent choice for ensuring system reliability and integrity.