EN
  • EN
  • DE

ADM811TART-REEL

Part No ADM811TART-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVSR W/RESET 3.08V SOT143
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 3.08V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case TO-253-4, TO-253AA
Supplier Device Package SOT-143-4
Base Product Number ADM811
Standard Package 10,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 558314-ADM811TART-REEL
Ultra Librarian 3D Model Ultra Librarian ADM811TART-REEL CAD Model

Description

ADM811TART-REEL by Analog Devices Inc.

The ADM811TART-REEL is a robust supervisory circuit from the renowned semiconductor manufacturer, Analog Devices Inc. This component is specifically designed to monitor power supplies in microprocessor systems, providing a reliable safety net against system failures due to unstable or unregulated voltages. Its primary function is to ensure that the system's microprocessor always starts up in a known state and that the power supply is stable enough to maintain normal system operation.

One of the key features of the ADM811TART-REEL is its ability to output a reset signal whenever the VCC voltage drops below a preset threshold. This reset signal remains asserted until the VCC voltage exceeds the threshold and a certain time delay has elapsed, ensuring that the system has stabilized before normal operation resumes. This time delay is typically 140 ms, providing ample time for the system to recover.

The device is supplied in a convenient tape and reel format, which is ideal for automated manufacturing processes. Its compact SOT-23 package makes it suitable for space-constrained applications, ensuring that even the smallest systems can benefit from its protective features.

With an operating temperature range of -40°C to +85°C, the ADM811TART-REEL is designed for robust performance in a wide range of environmental conditions. This makes it an excellent choice for industrial and automotive applications, where temperature extremes are common.

Furthermore, the ADM811TART-REEL offers a low supply current requirement, which is a critical attribute for power-sensitive designs. This ensures that the supervisory circuit does not impose a significant power burden on the system it is designed to protect.

Overall, the ADM811TART-REEL by Analog Devices Inc. is a highly reliable supervisory circuit that enhances the safety and stability of microprocessor systems. Its combination of features, including voltage monitoring, reset signal generation, and low power consumption, makes it an essential component for any design requiring precise power supply supervision.

For engineers and system designers looking for a way to improve system reliability and resilience against power anomalies, the ADM811TART-REEL is an excellent solution that can be easily integrated into a wide variety of applications.

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess