Product Overview: ADM809TAKSZ-REEL7
The ADM809TAKSZ-REEL7 is a sophisticated supervisory circuit produced by Analog Devices Inc., a leader in the semiconductor industry. This component is designed to monitor power supplies in microprocessor systems, providing a reliable reset signal to the processor upon power-up, power-down, and brownout conditions. The device ensures that the microprocessor boots up in a known state every time.
Key Features
- Precision Voltage Monitoring: The ADM809TAKSZ-REEL7 is engineered to monitor 3.08V power supply voltages, making it suitable for 3.3V systems.
- Low Power Consumption: With its low power consumption, this supervisory circuit is ideal for power-sensitive applications.
- Reset Output: The device provides an active-low reset signal, ensuring that the connected microprocessor remains in the reset state until the system voltage stabilizes.
- Reset Timeout: It features a minimum reset timeout of 140ms, which guarantees a proper reset signal duration.
- Temperature Range: The operating temperature range of -40°C to +85°C allows the device to function reliably in various environmental conditions.
- Package Type: It comes in a compact SOT-23 package, which is conducive to space-constrained applications.
Applications
The ADM809TAKSZ-REEL7 is versatile and can be used in a wide array of applications, including:
- Microprocessor & Microcontroller Systems
- Computers & Servers
- Portable/Battery-Powered Equipment
- Intelligent Instruments
- Industrial Controllers
Additional Information
The product is offered in a tape and reel format (REEL7), which is suitable for automated pick-and-place equipment, facilitating efficient assembly during the manufacturing process. Analog Devices Inc. ensures that the ADM809TAKSZ-REEL7 meets rigorous quality and performance standards, providing a reliable solution for system power monitoring and reset functions.