EN
  • EN
  • DE

ADM809SAKS-REEL7

Part No ADM809SAKS-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SC70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3
Manufacturer Analog Devices Inc.
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SC-70, SOT-323
Case / Package SC-70-3
Family Name ADM809
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM809SAKS-REEL7TR, ADM809SAKS-REEL7DKR, ADM809SAKS-REEL7CT, ADM809SAKS-REEL7-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910553-ADM809SAKS-REEL7
Ultra Librarian 3D Model Ultra Librarian ADM809SAKS-REEL7 CAD Model

Description

ADM809SAKS-REEL7 - Microprocessor Supervisory Circuit

The ADM809SAKS-REEL7 from Analog Devices Inc. is a highly reliable microprocessor supervisory circuit designed to monitor the power supply voltage in microprocessor systems. It provides a precise, factory-trimmed threshold voltage for accurate monitoring, ensuring that your system operates within safe voltage levels at all times.

This compact supervisory circuit is designed to maintain system integrity by asserting a reset signal whenever the VCC falls below the minimum voltage threshold. The reset signal remains active for a minimum of 140ms after VCC has risen above the reset threshold level, providing ample time for the microprocessor and other system components to stabilize.

Key features of the ADM809SAKS-REEL7 include:

  • Reset Output Stages: The device is available with different options for the reset output stage, including active-high, active-low, and open-drain outputs, catering to a wide range of applications.
  • Low Power Consumption: With a low supply current of typically 3.5μA, it is an ideal choice for power-sensitive applications.
  • Wide Operating Voltage Range: The circuit operates over a wide voltage range, typically from 1.2V to 5.5V, making it versatile for various microprocessor systems.
  • High Accuracy: The reset threshold voltage is factory-trimmed to 4.63V, ensuring high accuracy and reliability in monitoring the power supply.
  • Temperature Range: The device operates over the industrial temperature range of -40°C to +85°C, allowing use in harsh environments.

The ADM809SAKS-REEL7 comes in a compact SOT-23 package and is part of a reel, making it suitable for automated assembly processes. It is an excellent choice for managing microprocessor systems in various applications, including portable devices, embedded systems, and industrial equipment.

With its precise voltage monitoring capabilities and low power consumption, the ADM809SAKS-REEL7 from Analog Devices Inc. is a crucial component for any design engineer looking to enhance system reliability and performance.

For detailed specifications and application guidance, consult the ADM809SAKS-REEL7 datasheet and Analog Devices Inc.'s technical resources.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess