EN
  • EN
  • DE

ADM708TARZ

Part No ADM708TARZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description 3 V, Voltage Monitoring Microprocessor Supervisory Circuits | IC SUPERVISOR MPU 3.08 WD 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 160ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADM708
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1140940-ADM708TARZ
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM708TARZ CAD Model

Description

ADM708TARZ Supervisory Circuit by Analog Devices Inc.

The ADM708TARZ is a highly reliable supervisory circuit designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This component is engineered to monitor power supply and system health, ensuring that electronic products operate within their expected parameters. The ADM708TARZ is an essential device for applications that require precise power-on reset control and power failure detection.

Key Features

  • Power Supply Monitoring: The ADM708TARZ keeps a watchful eye on the system's power supply, automatically resetting the microprocessor in the event of a malfunction or when the power supply falls below a certain threshold.
  • Manual Reset Input: This feature allows for a manual reset, giving users the ability to initiate a system reset whenever necessary.
  • Low Power Consumption: With its low power consumption, the ADM708TARZ is an ideal choice for battery-powered applications, extending the life of the product.
  • Versatile Voltage Thresholds: The device supports various voltage threshold options to accommodate different system requirements.
  • Watchdog Timer: The built-in watchdog timer ensures that the system remains operational by detecting and recovering from software failures.

Applications

The ADM708TARZ is suitable for a wide range of applications, including:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Equipment
  • Industrial Control Systems
  • Communication Infrastructure

Technical Specifications

  • Package/Case: 8-SOIC (0.154", 3.90mm Width)
  • Operating Temperature: -40°C to +85°C
  • Supply Voltage: Typically 2.5V to 5.5V
  • Reset Timeout: 200 ms Minimum
  • Watchdog Timeout: 1.6 sec Minimum

The ADM708TARZ supervisory circuit is renowned for its reliability and precision, making it an indispensable component for safeguarding system integrity. Analog Devices Inc. has crafted this device with the highest standards, ensuring that it meets the rigorous demands of modern electronic systems.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9506 $52.2830
130+ $0.7800 $101.4000
200+ $0.7556 $151.1200
275+ $0.7312 $201.0800
355+ $0.7068 $250.9140
475+ $0.6337 $301.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,040 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess