The ADM708ARZ is a reliable supervisory circuit designed and manufactured by Analog Devices Inc., a leading company in the semiconductor industry. This product is part of their comprehensive range of power management solutions, and it is designed to monitor power supply and system health in microprocessor-based systems.
Key Features
- Power Supply Monitoring: The ADM708ARZ ensures that the system's power supply remains within acceptable levels, providing a reset output during power-up, power-down, and brownout conditions.
- Low Power Consumption: This device is optimized for low power consumption, making it suitable for power-sensitive applications.
- Reset Timeout: It features an adjustable reset timeout period that can be set by an external capacitor.
- Watchdog Timer: A built-in watchdog timer improves system reliability by monitoring system activity and initiating a system reset if necessary.
- Versatile Voltage Thresholds: The ADM708ARZ is available with several different reset voltage threshold options to accommodate various system requirements.
Applications
The ADM708ARZ is ideal for a wide range of applications, including:
- Computers and Servers
- Embedded Systems
- Communications Equipment
- Portable/Battery-Powered Devices
Package and Quality
The device comes in a compact SOIC package, which is suitable for space-constrained applications. The ADM708ARZ is designed to meet the rigorous quality standards expected from Analog Devices Inc., ensuring reliable performance across a variety of operating conditions.
Technical Specifications
| Parameter |
Value |
| Supply Voltage Range |
2.7V to 5.5V |
| Operating Temperature |
-40°C to +85°C |
| Package Type |
SOIC |
| Reset Threshold Voltage |
Multiple options available |
| Watchdog Timer Timeout |
1.6s min |
The ADM708ARZ supervisory circuit is an essential component for ensuring system stability and reliability, making it a valuable addition to any microprocessor-based system design.