EN
  • EN
  • DE

ADM691ARZ-REEL

Part No ADM691ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU 4.65V 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Open Drain, Push-Pull
Reset Active High/Active Low
Reset Timeout 35 ms Minimum
Voltage - Threshold 4.65V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 108375-ADM691ARZ-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM691ARZ-REEL CAD Model

Description

The ADM691ARZ-REEL from Analog Devices Inc. is a high-quality microprocessor supervisory circuit designed to monitor power supplies in microprocessor and digital systems. It provides a significant level of protection for your electronic devices by ensuring that all voltage levels are within acceptable ranges, thus safeguarding your system against potential damage caused by power surges, brownouts, and other voltage-related anomalies.

Key Features

  • Voltage Monitoring: The ADM691ARZ-REEL offers precise monitoring of power supply voltages, ensuring that the system operates within safe parameters.
  • Power-On Reset Control: Upon power-up, the device generates a reset pulse, which keeps the microprocessor in the reset state until the supply voltage reaches a stable and acceptable level.
  • Watchdog Timer: A built-in watchdog timer serves as an independent system monitor, which can reset the microprocessor in the event of a software lock-up or other malfunction.
  • Battery Backup Switching: This feature allows the circuit to automatically switch to a backup battery when the main power supply fails, ensuring uninterrupted operation.
  • Low Power Consumption: Designed for energy efficiency, the ADM691ARZ-REEL is ideal for battery-powered applications, where power conservation is critical.
  • Package and Temperature Range: The device comes in a compact SOIC package and can operate over an industrial temperature range, making it suitable for a wide array of applications.

Applications

The ADM691ARZ-REEL is versatile and can be used in various applications that require reliable voltage monitoring and system integrity checks. These include:

  • Computers and Servers
  • Embedded Systems
  • Industrial Control Systems
  • Portable Equipment
  • Telecommunications Systems

Product Specifications

The device operates with a supply voltage range typically from 4.65V to 5.5V, which caters to most standard digital systems. It also features a reset threshold voltage level that ensures compatibility with a wide range of microprocessors and digital ICs. The ADM691ARZ-REEL is available in a 16-lead SOIC package, which is suitable for surface mount technology (SMT), and is part of the REEL packaging series, indicating it is provided in tape and reel packaging for automated assembly processes.

For engineers and system designers looking for a reliable supervisory circuit that can help maintain system integrity and prevent data corruption, the ADM691ARZ-REEL from Analog Devices Inc. represents a robust choice, combining performance with durability.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0970 $52.3880
10+ $10.7463 $107.4630
15+ $10.4105 $156.1575
20+ $10.0747 $201.4940
26+ $9.7388 $253.2088
35+ $8.7314 $305.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 107 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess