The ADM691AAN, from Analog Devices Inc., is a high-performance microprocessor supervisory circuit designed to monitor power supplies in microprocessor systems. It provides a significant level of system reliability and accuracy required for critical electronic applications. This device ensures that the microprocessor is reset to a known state during power-up, power-down, or brown-out conditions.
Key Features:
- Power Supply Monitoring: The ADM691AAN actively monitors the power supply voltage and ensures that it remains within acceptable thresholds for reliable operation of the microprocessor and associated circuitry.
- Automatic Reset: It generates a reset signal whenever the Vcc supply voltage falls below the factory-set threshold, ensuring a proper system reboot and preventing program execution errors.
- Battery Backup Switching: The device includes an automatic backup battery switchover function that maintains power to the memory when the main supply fails, preserving critical data.
- Watchdog Timer: An onboard watchdog timer can be used to monitor the microprocessor activity. If the microprocessor fails to provide a periodic signal, the ADM691AAN will issue a system reset, preventing software lock-up.
- Low Power Consumption: Designed for efficiency, the ADM691AAN features low power consumption, making it suitable for battery-powered applications.
- Fail-Safe Operation: It provides fail-safe operation by initiating a system reset during overvoltage conditions, ensuring the system is protected against inadvertent operation.
Applications:
The ADM691AAN is ideal for use in a variety of applications where reliable system performance is critical. These include:
- Computers and Servers
- Embedded Systems
- Industrial Controls
- Portable Equipment
- Telecommunications Systems
Technical Specifications:
- Supply Voltage Range: 4.65V to 5.5V
- Reset Threshold Voltage: Typically 4.65V (factory set)
- Operating Temperature Range: -40°C to +85°C
- Packaging: 16-Pin PDIP (Plastic Dual In-line Package)
The ADM691AAN by Analog Devices Inc. is a robust solution for managing microprocessor system power supplies, offering a combination of features that enhance system reliability and prevent data loss in volatile conditions.