Analog Devices Inc. ADM6322C46ARJ-RL7 Supervisory Circuit
The ADM6322C46ARJ-RL7 is a high-quality supervisory circuit developed by Analog Devices Inc., designed to monitor power supplies in microprocessor and digital systems. It provides a precise, low-power solution for maintaining system integrity during power-up, power-down, and brown-out conditions. This component is a crucial part of ensuring that electronic devices operate reliably and protect against potential damage due to irregular power supply levels.
Key Features
- Reset Output: The device offers a reset output feature that remains asserted for a preset timeout period after VCC has risen above the reset threshold level, ensuring the system has stabilized before the processor starts up.
- Low Power Consumption: With its ultra-low current draw, the ADM6322C46ARJ-RL7 is particularly suitable for portable battery-operated applications, helping to extend battery life and reduce energy costs.
- High Accuracy: It provides high accuracy monitoring of the power supply with a tight reset threshold, making it reliable for critical applications where precision is key.
- Wide Operating Temperature Range: The device can operate over a broad temperature range, making it versatile for use in various environments and applications.
- Small Package: Available in a compact SOT-23 package, the ADM6322C46ARJ-RL7 saves valuable board space in space-constrained applications.
Applications
The ADM6322C46ARJ-RL7 is ideal for a wide range of applications, including:
- Microprocessor & microcontroller systems
- Portable and battery-powered equipment
- Industrial controllers
- Automotive systems
- Data storage equipment
- Medical devices
Product Specifications
This supervisory circuit comes with a variety of specifications that make it a robust choice for system monitoring. Some of the technical specifications include:
- Package / Case: SOT-23-5
- Output Type: Active Low, Push-Pull
- Threshold Voltage: 4.63V
- Reset Timeout: 140 ms Minimum
- Operating Temperature: -40°C to +125°C
- Mounting Type: Surface Mount
With its robust feature set and commitment to quality, the ADM6322C46ARJ-RL7 from Analog Devices Inc. is an excellent choice for designers looking to enhance system reliability and performance.