EN
  • EN
  • DE

ADM6321CY46ARJ-RL7

Part No ADM6321CY46ARJ-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR WATCHDOG SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain, Push-Pull
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.63V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1014686-ADM6321CY46ARJ-RL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM6321CY46ARJ-RL7 CAD Model

Description

Product Overview: ADM6321CY46ARJ-RL7

The ADM6321CY46ARJ-RL7 is a high-quality microprocessor supervisory circuit manufactured by Analog Devices Inc., a leader in the semiconductor industry. This precision device is designed to monitor the power supply voltage of microprocessors (µP) and digital systems, providing a reliable reset signal to the host processor whenever necessary. It ensures that the system operates within safe voltage levels, enhancing the overall stability and reliability of electronic applications.

Key Features

  • Voltage Monitoring: The ADM6321CY46ARJ-RL7 precisely monitors the power supply voltage and maintains system integrity by providing a reset signal during power-up, power-down, and brown-out conditions.
  • Reset Timeout: It features a reset timeout of 140 ms minimum, which allows the system enough time to stabilize before the processor starts operating.
  • Low Power Consumption: With a low supply current of 3.3 µA, the device is highly energy-efficient, making it suitable for portable and battery-powered applications.
  • High Accuracy: The supervisory circuit has a reset threshold voltage accuracy of ±1.5%, ensuring precise monitoring and reliable operation.
  • Operating Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, accommodating a wide variety of environmental conditions.
  • Package Type: The component is available in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications

The ADM6321CY46ARJ-RL7 is suitable for a diverse array of applications that require voltage monitoring and processor supervision. These include:

  • Portable and battery-powered devices
  • Embedded systems
  • Microcontroller systems
  • Industrial equipment
  • Automotive systems
  • Networking hardware

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADM6321CY46ARJ-RL7 is no exception. This product is manufactured to meet the highest industry standards, providing dependable performance for critical system monitoring tasks. By choosing this supervisory circuit, designers can ensure their systems maintain proper functionality and protect against unexpected power anomalies.

For detailed specifications and application support, customers are encouraged to visit the official Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC POWER
Lowest to $0.8732
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4195 $63.8775
100+ $1.1649 $116.4900
155+ $1.1284 $174.9020
215+ $1.0919 $234.7585
275+ $1.0556 $290.2900
370+ $0.9464 $350.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,570 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess