The ADM6320BX33ARJZ-R7 is a high-quality voltage supervisory component from the reputable manufacturer, Analog Devices Inc. This precision device is engineered to monitor power supplies in microprocessor systems, providing a reliable safeguard against unexpected voltage fluctuations that can lead to system failures.
Key Features:
- Voltage Monitoring Accuracy: The device offers precise voltage monitoring capabilities, ensuring that the system operates within safe voltage thresholds.
- Reset Output: It features an active-low reset output which remains asserted until the supply voltage reaches a stable condition, providing an additional layer of protection for the connected system.
- Low Power Consumption: Designed for efficiency, the ADM6320BX33ARJZ-R7 consumes minimal power, making it an ideal choice for battery-operated devices.
- Small Form Factor: The compact package design (SOT-23) is space-saving and suitable for high-density circuit boards.
- Operating Temperature Range: It is capable of operating over a wide temperature range, ensuring reliability across various environmental conditions.
Applications:
The versatility of the ADM6320BX33ARJZ-R7 makes it an excellent choice for a variety of applications, including:
- Portable and battery-powered equipment
- Microprocessor/microcontroller systems
- Industrial controllers
- Automotive systems
- Embedded systems
Technical Specifications:
| Parameter |
Value |
| Supply Voltage (VCC) |
3.3 V |
| Reset Threshold Voltage |
Typically 3.3 V |
| Package |
SOT-23 |
| Operating Temperature |
-40°C to +85°C |
For those seeking a reliable voltage monitoring solution, the ADM6320BX33ARJZ-R7 from Analog Devices Inc. offers the perfect blend of precision, efficiency, and compactness to meet the stringent requirements of modern electronic systems.