EN
  • EN
  • DE

ADM6318CZ28ARJZ-R7

Part No ADM6318CZ28ARJZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR WATCHDOG SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.8V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1014674-ADM6318CZ28ARJZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM6318CZ28ARJZ-R7 CAD Model

Description

Analog Devices ADM6318CZ28ARJZ-R7 Microprocessor Supervisory Circuit

The ADM6318CZ28ARJZ-R7 from Analog Devices Inc. is a highly reliable microprocessor supervisory circuit designed to monitor power supplies in microprocessor systems. It provides a precise way to monitor the power supply voltage levels and ensure that the system operates reliably under various conditions. This component is an essential piece of the puzzle for designers looking to enhance system integrity through power management.

This supervisory IC comes in a compact SOT-23 package, making it ideal for space-constrained applications. It operates over a wide temperature range, ensuring performance in diverse operating environments. The ADM6318CZ28ARJZ-R7 offers a reset output during power-up, power-down, and brown-out conditions. The reset signal ensures that the microprocessor restarts correctly during a system fault or upon power-up.

Key features of the ADM6318CZ28ARJZ-R7 include:

  • A precise factory-set reset threshold voltage of 2.8V, catering to a broad range of applications.
  • A low supply current of 3.5 µA, making it suitable for power-sensitive applications.
  • An active-high reset output, which remains asserted for 140 ms (minimum) after VCC has risen above the reset threshold level, ensuring proper system reset.
  • Guaranteed reset output valid to VCC = 1 V, which allows for lower voltage operations.
  • Wide operating temperature range from -40°C to +125°C, accommodating industrial-grade requirements.

This supervisory circuit is an ideal solution for managing power supply conditions in portable devices, automotive control systems, embedded systems, and any other microprocessor-based applications that require precise voltage monitoring and reliable reset functionality.

The ADM6318CZ28ARJZ-R7 is part of Analog Devices' extensive range of power management solutions. Analog Devices Inc. is known for their high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs), making this product a trustworthy and efficient choice for your power monitoring needs.

Whether you're designing a new system or upgrading an existing one, the ADM6318CZ28ARJZ-R7 provides the performance and reliability that engineers have come to expect from Analog Devices.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3842 $53.8420
23+ $4.4178 $101.6094
36+ $4.2798 $154.0728
49+ $4.1417 $202.9433
63+ $4.0037 $252.2331
84+ $3.5895 $301.5180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,270 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess