EN
  • EN
  • DE

ADM6318CY29ARJZ-R7

Part No ADM6318CY29ARJZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description ADM6318CY29ARJZ-R7 / Supervisor Push-Pull, Push-Pull 1 Channel SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Analog Devices Inc.
Package Tape & Reel
Type Power Supply Monitor
Number of Voltages Monitored 1
Voltage - Threshold 2.93V
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-ADM6318CY29ARJZ-R7DKR,505-ADM6318CY29ARJZ-R7CT,-2735-ADM6318CY29ARJZ-R7CT,-2735-ADM6318CY29ARJZ-R7TR-ND,-2735-ADM6318CY29ARJZ-R7DKR,505-ADM6318CY29ARJZ-R7TR,-2735-ADM6318CY29ARJZ-R7TR
Standard Package 3,000
Win Source Part Number 964876-ADM6318CY29ARJZ-R7
Ultra Librarian 3D Model Ultra Librarian ADM6318CY29ARJZ-R7 CAD Model

Description

Analog Devices Inc. ADM6318CY29ARJZ-R7 Supervisory Circuit

The ADM6318CY29ARJZ-R7 from Analog Devices Inc. is a highly reliable supervisory circuit designed to monitor power supply and system voltages, ensuring proper system operation through voltage monitoring and reset functions. This compact and efficient component is an essential part of modern electronics, providing a critical safeguard against power supply anomalies and system failures.

One of the key features of the ADM6318CY29ARJZ-R7 is its precision monitoring of 2.9V power supplies. It is specifically designed to maintain system integrity through its reset output, which can automatically initiate a system reset when the monitored voltage falls below the acceptable threshold. This ensures that the system can recover from brown-out conditions without manual intervention, which is critical for applications where continuous operation is essential.

The device comes in a small, surface-mount package, the SOT-23, which is highly valued in space-constrained applications. Its compact size makes it ideal for portable devices, such as battery-powered electronics, where space and power efficiency are at a premium. Despite its small form factor, the ADM6318CY29ARJZ-R7 does not compromise on performance and reliability, making it a popular choice for designers and engineers.

With a wide operating temperature range, the ADM6318CY29ARJZ-R7 is versatile and can be used in various environments, from industrial to commercial settings. Its robust design ensures that it can withstand harsh conditions while maintaining accurate voltage monitoring and control.

Moreover, the ADM6318CY29ARJZ-R7 offers a low power consumption, which is critical for extending the battery life of portable devices. Its power-saving features contribute to the overall efficiency of the system it is integrated into, making it an environmentally friendly choice for power-sensitive applications.

Overall, the Analog Devices Inc. ADM6318CY29ARJZ-R7 supervisory circuit is a reliable and essential component that offers precise voltage monitoring, system reset capabilities, and low power consumption, all packed into a small footprint. Its robustness and versatility make it suitable for a wide range of applications, ensuring that systems operate smoothly and reliably.

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8498 $51.2964
43+ $2.3383 $100.5469
67+ $2.2652 $151.7684
92+ $2.1922 $201.6824
118+ $2.1191 $250.0538
158+ $1.8999 $300.1842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,520 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess