EN
  • EN
  • DE

ADM6315-29D3ARTRL7

Part No ADM6315-29D3ARTRL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Open-Drain Microprocessor Supervisory Circuit in 4-Lead SOT-143 / Processor Supervisor 2.93V 1 Active Low/Open Drain Automotive 4-Pin SOT-143 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Analog Devices Inc.
Win Source Part Number 172956-ADM6315-29D3ARTRL7
Popularity Medium
Supply and Demand Status Balance
Family Name ADM6315
Introduction Date December 15, 1997
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADM6315-29D3ARTRL7 CAD Model

Description

Product Overview: ADM6315-29D3ARTRL7

The ADM6315-29D3ARTRL7 is a high-quality, reliable voltage monitoring device designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This precision voltage supervisory circuit is engineered to ensure stable and secure operation in a variety of electronic applications, providing peace of mind for system designers and operators alike.

Key Features:

  • Voltage Monitoring Accuracy: The device offers precise voltage monitoring, ensuring systems operate within their specified voltage ranges, which is critical for maintaining system integrity and performance.
  • Reset Output: It features an active low reset output, which provides a clear and unmistakable signal to the host system in the event that the monitored voltage falls below the threshold, allowing for timely corrective actions.
  • Low Power Consumption: Designed for energy-efficient operation, the ADM6315-29D3ARTRL7 draws minimal current, making it ideal for portable and battery-powered applications where power conservation is paramount.
  • High Supply Voltage Range: The device supports a wide operating voltage range, accommodating a variety of supply voltages and enhancing its versatility across different platforms and systems.
  • Compact Package: Available in a small SOT-23 package, the ADM6315-29D3ARTRL7 is suitable for space-constrained applications, without sacrificing performance or reliability.
  • Temperature Range: It operates over a broad temperature range, ensuring consistent performance even in environments with fluctuating or extreme temperatures.

Applications:

The ADM6315-29D3ARTRL7 is designed for use in a diverse array of applications, including but not limited to:

  • Microprocessor and microcontroller systems
  • Portable and battery-powered equipment
  • Industrial controllers
  • Automotive systems
  • Data storage systems
  • Medical devices

Technical Specifications:

The device comes with a preset threshold voltage of 2.93V, which is tailored to monitor specific voltage requirements. The package type is SOT-23, which is widely accepted in the industry for its compact footprint. The ADM6315-29D3ARTRL7 is RoHS compliant and adheres to environmental standards, ensuring that it meets global regulatory requirements for hazardous substances.

In summary, the ADM6315-29D3ARTRL7 from Analog Devices Inc. is a robust and versatile voltage monitoring solution that offers precision, efficiency, and reliability for a wide range of electronic systems.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess