EN
  • EN
  • DE

ADM5180JP-REEL

Part No ADM5180JP-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description Octal Receiver RS-232/RS-423 28-Pin PLCC T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Analog Devices Inc.
Win Source Part Number 172954-ADM5180JP-REEL
Popularity Low
Supply and Demand Status Balance
Family Name ADM5180
Introduction Date November 06, 1995
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADM5180JP-REEL CAD Model

Description

The ADM5180JP-REEL from Analog Devices Inc. is a state-of-the-art interface integrated circuit (IC) designed to facilitate robust and reliable communication in industrial and commercial applications. This high-performance product is part of a reel, making it ideal for automated assembly processes, ensuring efficiency, and reducing manual handling.

Key Features

  • Interface Type: The ADM5180JP-REEL is designed to support RS-232, RS-422, RS-485, and other serial communication standards, providing versatile connectivity options for a wide range of applications.
  • Data Rate: With support for high-speed data transfer, this IC can handle demanding applications that require fast and reliable data communication.
  • Supply Voltage: It operates within a specified voltage range, ensuring compatibility with various system power supplies and maintaining signal integrity.
  • Operating Temperature: The device is engineered to perform reliably in a broad temperature range, making it suitable for harsh industrial environments.
  • Package / Case: Packaged in a compact and robust form factor, the ADM5180JP-REEL is designed for space-constrained applications while providing excellent durability.
  • Mounting Type: As a reel product, it is ready for surface-mount technology (SMT), facilitating easy integration into printed circuit boards (PCBs).

Applications

The ADM5180JP-REEL is ideal for use in various applications where reliable data transmission is critical. These include:

  • Industrial automation and control systems
  • Data acquisition and instrumentation
  • Networking equipment
  • Point-of-sale (POS) terminals
  • Security systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The ADM5180JP-REEL is manufactured to the highest standards, ensuring consistent performance and longevity in the field. Customers can trust this product to meet their rigorous requirements for electronic communication interfaces.

Ordering Information

The ADM5180JP-REEL is available for order in reel packaging, facilitating seamless integration into manufacturing workflows. For detailed ordering and pricing information, please contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9342 $59.2104
29+ $4.0483 $117.4007
45+ $3.9224 $176.5080
61+ $3.7953 $231.5133
79+ $3.6694 $289.8826
106+ $3.2894 $348.6764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess