EN
  • EN
  • DE

ADM3485EARZ-REEL

Part No ADM3485EARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS-485 HS 3.3V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 50mV
Data Rate 10Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 077585-ADM3485EARZ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM3485EARZ-REEL CAD Model

Description

Product Overview: ADM3485EARZ-REEL

The ADM3485EARZ-REEL is a high-speed, low-power, transceiver for RS-485 and RS-422 communication that comes in a convenient reel package. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this product offers a robust solution for digital data transmission over long distances and in noisy environments.

Key Features

  • Half-Duplex Transceiver: The ADM3485EARZ-REEL operates as a half-duplex transceiver, allowing for bidirectional communication over a single pair of wires, simplifying network topologies and reducing cable costs.
  • Data Rates: It supports data rates up to 12 Mbps, making it suitable for high-speed data communication requirements.
  • Extended Temperature Range: With an industrial temperature range of -40°C to +85°C, it is designed to perform reliably in harsh environmental conditions.
  • Low Power Consumption: The device features a low-power shutdown mode that significantly reduces power consumption when the transceiver is not in use, making it ideal for power-sensitive applications.
  • Robust Protection: It includes built-in protection against high-voltage transients, over-temperature, and electrostatic discharge (ESD), ensuring the integrity of the communication link under adverse conditions.
  • Small Footprint: Packaged in a compact 8-lead SOIC, the ADM3485EARZ-REEL is suitable for space-constrained applications.

Applications

The ADM3485EARZ-REEL is versatile and can be used in a variety of applications, including:

  • Industrial control and automation systems
  • Building automation and HVAC control
  • Networked security cameras and access control systems
  • Remote data acquisition and telemetry

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADM3485EARZ-REEL is no exception. It is fabricated using a robust CMOS process, which ensures low power dissipation and high reliability. The reel packaging format allows for efficient handling and placement during the manufacturing process, making it a convenient choice for high-volume production environments.

In summary, the ADM3485EARZ-REEL by Analog Devices Inc. is a top choice for designers looking for a reliable and efficient solution for RS-485/RS-422 communication in industrial and commercial applications.

You May Also Be Interested in

Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5908 $55.6780
80+ $1.3053 $104.4240
120+ $1.2645 $151.7400
165+ $1.2237 $201.9105
215+ $1.1829 $254.3235
285+ $1.0606 $302.2710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,580 pieces
MOQ: 35 pcs
Order Increment : 5 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess