Product Overview: ADM3485EAR-REEL7
The ADM3485EAR-REEL7 is a robust, low power, differential line transceiver from Analog Devices Inc., designed to operate using a single 3.3V power supply. This versatile component is part of the company's extensive range of interface ICs, which are widely recognized for their reliability and performance in demanding applications.
Key Features
- Interface Type: RS-485/RS-422
- Data Rate: Up to 12 Mbps
- Operating Voltage: 3.3V
- ESD Protection: ±15kV on the bus pins
- Temperature Range: -40°C to +85°C
- Package: 8-SOIC
- Reel Size: 7-inch reel packaging for automated assembly
Performance and Durability
The ADM3485EAR-REEL7 is engineered to provide reliable data communications over long cable runs or in noisy environments. It features thermal shutdown protection and a fail-safe receiver that ensures a logic-high output if the inputs are open or shorted. Moreover, the device boasts an extended ESD protection for its bus pins, making it highly resistant to electrostatic discharges, which are common in industrial settings.
Applications
Due to its high-speed operation and robust design, the ADM3485EAR-REEL7 is an ideal choice for a variety of applications, including:
- Industrial control
- Building automation
- Factory automation
- Networked security systems
- Data communication systems
Easy Integration
The compact 8-SOIC package allows for easy integration into your design, saving precious board space while providing high functionality. Its 7-inch reel packaging is optimized for compatibility with automated assembly processes, ensuring efficient manufacturing and scalability for high-volume production.
Manufacturer's Support
Analog Devices Inc. provides comprehensive technical support for the ADM3485EAR-REEL7, including detailed datasheets, application notes, and design resources to facilitate rapid development and deployment of your applications.