EN
  • EN
  • DE

ADM348

Part No ADM348
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Analog Devices Inc.
Win Source Part Number 172944-ADM348
Popularity Low
Supply and Demand Status Limited
Application Field Used in Power Management, Communications & Networking, Industrial, Automation & Process Control, HVAC
Ultra Librarian 3D Model Ultra Librarian ADM348 CAD Model

Description

The ADM348 from Analog Devices Inc. is a premier precision voltage reference component, designed to offer a reliable and stable voltage for a variety of applications. This high-accuracy device is engineered to provide a fixed voltage output with minimal deviation, making it an ideal choice for precision instrumentation, data acquisition systems, and analog-to-digital converters.

Key Features:

  • High Accuracy: The ADM348 boasts an impressive initial accuracy, ensuring precise voltage regulation for sensitive electronic circuits.
  • Low Temperature Coefficient: With its low temperature coefficient, the ADM348 maintains consistent performance across a wide range of operating temperatures, enhancing the reliability of the end application.
  • Low Dropout Voltage: The device operates efficiently with a low dropout voltage, making it suitable for battery-powered devices where power conservation is critical.
  • Wide Operating Range: Suitable for a broad array of applications, the ADM348 can function effectively over a wide voltage range, providing flexibility in system design.
  • High Output Current: It delivers a high output current capability, which allows it to drive larger loads if required.
    • Applications:

      • High-resolution Analog-to-Digital Converters (ADCs)
      • Precision Instrumentation
      • Data Acquisition Systems
      • Industrial Control Systems
      • Portable Battery-Powered Devices

      The ADM348 is available in a compact package, ensuring ease of integration into system designs without requiring significant board space. Its robust construction and ability to withstand harsh conditions make it a reliable choice for industrial and commercial applications alike.

      Analog Devices Inc. is known for their commitment to quality and the ADM348 is no exception. It exemplifies their dedication to providing components that meet the highest standards of precision and durability. Whether you're developing a sophisticated measurement device or a battery-operated portable gadget, the ADM348 precision voltage reference will serve as a cornerstone for accuracy and stability in your electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5416 $61.6640
95+ $1.2650 $120.1750
145+ $1.2255 $177.6975
195+ $1.1859 $231.2505
255+ $1.1464 $292.3320
340+ $1.0277 $349.4180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,369 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess