EN
  • EN
  • DE

ADM3311EARU-REEL(ADM3311EXRU-REEL)

Part No ADM3311EARU-REEL(ADM3311EXRU-REEL)
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Analog Devices Inc.
Win Source Part Number 172942-ADM3311EARU-REEL(ADM3311EXRU-REEL)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM3311EARU-REEL(ADM3311EXRU-REEL) CAD Model

Description

ADM3311EARU-REEL (ADM3311EXRU-REEL) - Analog Devices Inc.

The ADM3311EARU-REEL, also known as ADM3311EXRU-REEL, is a high-performance, low-power, 5-driver/3-receiver transceiver from Analog Devices Inc. This device is designed to operate as a link between data communication equipment and data transmission media, conforming to the EIA-232E and V.28 specifications. It is perfect for applications that require high data rates and robust signal integrity, such as industrial control systems, point-of-sale equipment, and data acquisition systems.

The ADM3311EARU-REEL comes in a tape and reel packaging format, which is ideal for automated manufacturing processes. The device features a wide operating voltage range from 3.0V to 5.5V, making it highly versatile for various power supply conditions. It also includes a shutdown mode that reduces power consumption when the device is not in use, contributing to energy-efficient designs.

With a guaranteed data rate of up to 460 kbps, the ADM3311EARU-REEL is suitable for high-speed serial communication. The transceiver has an enhanced electrostatic discharge (ESD) protection on all transmitter and receiver inputs, ensuring reliability and longevity in harsh environments where ESD events may occur.

Additional features of this transceiver include a low dropout transmitter output stage, delivering true RS-232 performance from a 3.3V to 5.5V supply with a dual charge pump. The charge pump requires only four small 0.1 µF external capacitors for operation, which reduces the overall footprint and bill of materials for the end product. Furthermore, the ADM3311EARU-REEL is fully specified over the industrial temperature range, making it a robust choice for industrial applications.

Analog Devices Inc. is known for its precision engineering and the ADM3311EARU-REEL is no exception. With its advanced features and reliable performance, this transceiver is an excellent choice for designers looking for a high-quality interface solution.

You May Also Be Interested in

Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess