EN
  • EN
  • DE

ADM3311EARSZ-REEL

Part No ADM3311EARSZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232 3:5 2.7V 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 140mV
Data Rate 460Kbps
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 009006-ADM3311EARSZ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM3311EARSZ-REEL CAD Model

Description

ADM3311EARSZ-REEL by Analog Devices Inc.

The ADM3311EARSZ-REEL is a high-performance, 5-channel transceiver from Analog Devices Inc., designed to cater to the rigorous demands of modern communication systems. This integrated circuit is part of the reputable ADM3311 series and is specifically engineered for facilitating RS-232 and V.28 communication protocols, making it an ideal choice for applications requiring reliable serial data transmission.

Enclosed in a compact 28-lead SSOP (Shrink Small Outline Package), this transceiver is space-efficient and suitable for systems where board real estate is at a premium. The device is provided in a tape and reel format, denoted by the 'REEL' suffix, which is optimized for automated surface-mount assembly processes, thus ensuring ease of integration into mass production workflows.

One of the standout features of the ADM3311EARSZ-REEL is its low-voltage operation. It is capable of functioning with a single power supply ranging from 3.0V to 5.5V, which is particularly beneficial for portable and battery-powered devices where power efficiency is critical. Additionally, the transceiver boasts a low-power shutdown mode, further enhancing its energy-saving capabilities.

With a data transmission rate of up to 460 kbps, the ADM3311EARSZ-REEL does not compromise on speed, ensuring swift and efficient communication for high-speed data interfaces. Furthermore, it includes an enhanced electrostatic discharge (ESD) protection feature, which safeguards the device against the potential damage caused by static electricity, thereby enhancing its durability and reliability in harsh environments.

The transceiver's interface includes three drivers and five receivers, providing the flexibility to connect multiple peripherals. This makes it particularly suitable for complex applications such as industrial control systems, point-of-sale terminals, and networking equipment where multiple data streams need to be managed concurrently.

In summary, the ADM3311EARSZ-REEL from Analog Devices Inc. is a versatile and robust transceiver solution, offering designers a blend of performance, power efficiency, and compactness. Its suitability for a wide range of applications and its compliance with RS-232 and V.28 standards make it a go-to component for engineers looking to develop reliable and efficient communication systems.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8927 $52.0686
43+ $2.3735 $102.0605
66+ $2.2993 $151.7538
90+ $2.2252 $200.2680
117+ $2.1510 $251.6670
156+ $1.9285 $300.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,880 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess