The ADM3101EARQZ is a high-performance, single-channel RS-232/V.28 transceiver from Analog Devices Inc., designed to operate from a single 3.3V power supply. This device is part of a family of charge pump-based transceivers that feature high data rates, ESD protection, and low power consumption, making them ideal for communication in industrial, telecommunications, and consumer applications.
Key Features
- High Data Rate: Supports data rates up to 460 kbps, enabling fast data communication for a variety of applications.
- Low Power Consumption: Operates with a low supply current in full operation mode, conserving power for battery-operated devices.
- Enhanced ESD Protection: Equipped with ±15 kV ESD protection on RS-232 input/output lines, ensuring robustness and reliability in harsh environments.
- Single 3.3V Operation: Designed to work with a single 3.3V power supply, simplifying power management in system design.
- Integrated Charge Pump: The charge pump circuitry generates RS-232 compliant ±5.5V output levels, eliminating the need for a dual power supply.
Applications
- Portable and battery-powered devices
- Industrial field equipment
- Point-of-sale (POS) systems
- Data acquisition systems
- Medical equipment
Product Specifications
| Parameter |
Value |
| Part Number |
ADM3101EARQZ |
| Manufacturer |
Analog Devices Inc. |
| Data Rate |
Up to 460 kbps |
| Supply Voltage |
3.3V |
| ESD Protection |
±15 kV |
| Operating Temperature |
Specified over the industrial temperature range of -40°C to +85°C |
With its advanced features and robust design, the ADM3101EARQZ from Analog Devices Inc. offers a reliable solution for your communication needs. Its integration of high-speed data transfer, ESD protection, and low power operation in a compact package makes it a versatile choice for a wide range of applications.