Product Overview: ADM3077EYRZ-REEL7
The ADM3077EYRZ-REEL7 is a robust, high-speed transceiver module from Analog Devices Inc., designed to facilitate bidirectional data communication on balanced transmission lines. It is a part of the ADM307xE family of devices that are engineered to operate over extended industrial temperature ranges, making them ideal for challenging environments.
Key Features
- Interface Type: RS-485/RS-422
- Data Rate: Up to 3.3 Mbps
- Supply Voltage: 3.3V
- Operating Temperature: -40°C to +85°C
- ESD Protection: ±15kV on the transceiver's bus pins
- Package: 8-SOIC (0.154", 3.90mm Width)
Applications
The ADM3077EYRZ-REEL7 is adept for use in a variety of applications where reliable data transmission is paramount. This includes industrial fieldbus networks, building automation, and factory automation. Its high-speed operation and extended temperature range also make it suitable for automotive applications, instrumentation, and control systems.
Quality and Reliability
Analog Devices Inc. is renowned for its commitment to quality and reliability. The ADM3077EYRZ-REEL7 transceiver is no exception, offering features such as thermal shutdown protection, open-circuit, short-circuit, and idle bus fail-safe, and it is designed to meet or exceed the stringent requirements of the industrial and automotive industries.
Packaging and Supply
The device comes in a tape and reel packaging option, denoted by the suffix 'REEL7', which is suitable for automated assembly processes, ensuring efficiency and consistency in production. The 8-SOIC package is compact and space-saving, which is advantageous for designs where board space is at a premium.
Ordering Information
For ordering, the full part number is ADM3077EYRZ-REEL7. It is important to refer to the latest datasheets and product resources provided by Analog Devices Inc. for detailed specifications and application notes to ensure optimal performance and compatibility with your design.