Product Overview: ADM3077EARZ-REEL7
The ADM3077EARZ-REEL7 is a robust, high-speed, half-duplex RS-485/RS-422 transceiver that is part of the industry-leading portfolio of interface solutions from Analog Devices Inc. Designed to operate over a wide range of supply voltages from 3.3V to 5.5V, this device is capable of achieving data rates up to 3.3 Mbps, making it suitable for high-speed communication in industrial, networking, and automation applications.
Key Features
- High-Speed Operation: Supports data rates up to 3.3 Mbps for efficient data transmission over RS-485/RS-422 networks.
- Wide Voltage Range: Operates from a single 3.3V to 5.5V power supply, providing flexibility in various system designs.
- Enhanced Safety: Integrated over-voltage protection up to ±15V on the transceiver input/output lines ensures robustness in harsh environments.
- Thermal Shutdown Protection: Features thermal shutdown and current limiting to protect against faulty conditions.
- Half-Duplex Functionality: Facilitates bidirectional communication on a single pair of wires, reducing cable costs.
- Extended Temperature Range: Operates reliably over the industrial temperature range of -40°C to +85°C.
- ESD Protection: Offers high ESD protection levels, with ±8 kV contact discharge on transceiver bus pins.
Applications
- Industrial Control Systems
- Building Automation
- Factory Automation
- Networked Security Systems
- Instrumentation
The ADM3077EARZ-REEL7 comes in a compact 8-lead SOIC package, making it an excellent choice for space-constrained applications. It is available in tape and reel form, denoted by the 'REEL7' suffix, which facilitates efficient assembly during the manufacturing process. Analog Devices Inc. ensures high reliability and performance, making the ADM3077EARZ-REEL7 a preferred choice for professionals seeking a high-quality RS-485/RS-422 transceiver.
With its combination of high-speed data transmission, wide voltage range, and robust protection features, the ADM3077EARZ-REEL7 is an essential component for any application requiring reliable serial communication over long distances and in electrically noisy environments.