Product Overview: ADM3073EYRZ-REEL7
The ADM3073EYRZ-REEL7 is a robust, low power, fully isolated RS-485/RS-422 transceiver designed by Analog Devices Inc. to provide reliable data communication on multipoint bus transmission lines. It is a high-speed, 3.3V differential line transceiver that is part of the ADM307xE family of devices that emphasize high performance and ease of use in demanding applications.
Key Features
- Integrated Isolation: The device features integrated iCoupler® technology to provide isolation between the logic side and the bus side, reducing design complexity and enhancing safety.
- High Data Rates: Capable of supporting data rates up to 500 kbps, the ADM3073EYRZ-REEL7 is suitable for high-speed communication requirements.
- Half-Duplex Operation: Designed for two-wire, half-duplex communication, this transceiver allows for cost-effective bidirectional communication.
- Thermal Shutdown Protection: It includes a thermal shutdown feature that protects the device from damage due to excessive power dissipation.
- ESD Protection: The transceiver is equipped with high ESD protection levels, making it robust in harsh electrical environments.
- Extended Temperature Range: With an operating temperature range of -40°C to +85°C, it is well-suited for industrial applications.
Applications
The ADM3073EYRZ-REEL7 is ideal for a range of applications that require reliable data transmission and isolation, such as:
- Industrial field networks
- Building automation
- Factory automation
- Instrumentation and control systems
Package and Quality
Supplied in a compact RoHS-compliant SOIC package, the ADM3073EYRZ-REEL7 is available in tape and reel form, making it suitable for automated manufacturing processes. Analog Devices Inc. ensures high-quality standards, with each device thoroughly tested to meet rigorous performance criteria.
Ordering Information
The ADM3073EYRZ-REEL7 is available for order in various quantities to meet the needs of both small-scale projects and large-volume production. For detailed ordering and pricing information, or to request samples, customers should contact Analog Devices Inc. or an authorized distributor.