EN
  • EN
  • DE

ADM3066EACPZ-R7

Part No ADM3066EACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 10LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 1/1 Transceiver Half RS485 10-LFCSP-WD (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 10-VFDFN Exposed Pad, CSP
Case / Package 10-LFCSP-WD (3x3)
Family Name ADM3066
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM3066EACPZ-R7-ND, 505-ADM3066EACPZ-R7CT, 505-ADM3066EACPZ-R7TR, 505-ADM3066EACPZ-R7DKR
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910490-ADM3066EACPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADM3066EACPZ-R7 CAD Model

Description

Product Overview: ADM3066EACPZ-R7

The ADM3066EACPZ-R7 is a robust, high-performance transceiver module from Analog Devices Inc., designed to facilitate reliable communication over RS-485/RS-422 networks. This advanced integrated circuit is engineered to operate efficiently in industrial environments where noise immunity and high data integrity are paramount.

Key Features

  • Signal Rates: Capable of supporting data rates up to 20 Mbps, the ADM3066EACPZ-R7 is well-suited for high-speed data transmission applications.
  • Extended Temperature Range: With an operational temperature range of -40°C to +125°C, this transceiver is ideal for harsh industrial conditions.
  • Half-Duplex Operation: The device supports half-duplex communication, allowing for bidirectional communication over a single pair of wires, which helps to reduce the complexity and cost of the network.
  • ESD Protection: It features ±8 kV contact discharge and ±15 kV air-gap discharge ESD protection on the transceiver bus pins, ensuring robust performance against electrostatic discharges.
  • Thermal Shutdown Protection: The transceiver includes a thermal shutdown feature to prevent damage from overheating.
  • Integrated Termination Resistors: The ADM3066EACPZ-R7 comes with integrated termination resistors, simplifying the design and reducing external component requirements.
  • Low Power Consumption: Designed for energy-efficient operation, the device features a low-power shutdown mode, reducing power consumption when not in active use.

Applications

The ADM3066EACPZ-R7 is particularly suited for industrial applications that require reliable data transmission under challenging conditions. Typical applications include:

  • Industrial control systems
  • Building automation
  • Factory automation
  • Process control networks
  • Networked security systems

Reliability and Quality

Manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits, the ADM3066EACPZ-R7 transceiver is built with the highest standards of quality and reliability. Its robust feature set ensures that it is a reliable choice for designers looking to implement an RS-485/RS-422 communication interface in their systems.

You May Also Be Interested in

Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5472 $52.8304
17+ $6.1926 $105.2742
26+ $5.9990 $155.9740
35+ $5.8055 $203.1925
45+ $5.6120 $252.5400
60+ $5.0315 $301.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,323 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess