EN
  • EN
  • DE

ADM3054BRWZ-RL

Part No ADM3054BRWZ-RL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case SOP
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 744254-ADM3054BRWZ-RL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM3054BRWZ-RL CAD Model

Description

Overview of ADM3054BRWZ-RL by Analog Devices Inc.

The ADM3054BRWZ-RL is a robust, high-speed, isolated CAN transceiver module designed by Analog Devices Inc., one of the leading manufacturers in the semiconductor industry. This component is engineered to facilitate communication in applications requiring high voltage isolation, such as industrial automation, automotive networks, and medical equipment.

Key Features

  • Isolation: The ADM3054BRWZ-RL offers an impressive isolation rating of 2500 V RMS for 1 minute, which ensures that the data communication is protected from high voltages that can occur in harsh environments.
  • Signal Rates: It supports the CAN (Controller Area Network) protocol with data rates up to 1 Mbps, making it suitable for high-speed data transmission.
  • iCoupler Technology: Incorporating Analog Devices' proprietary iCoupler technology, this transceiver provides reliable signal isolation with the convenience of a single package.
  • Extended Temperature Range: Designed to operate over a wide temperature range, from -40°C to +125°C, the ADM3054BRWZ-RL is ideal for demanding industrial conditions.
  • EMC Compliance: The device meets stringent EMC (Electromagnetic Compatibility) requirements, which minimizes electromagnetic interference in sensitive applications.
  • Package: It comes in a 16-lead SOIC wide body package, which is suitable for standard PCB layouts and provides ample space for the isolation components.

Applications

The ADM3054BRWZ-RL is versatile and can be used in a variety of applications where isolation and robust communication are critical. It is particularly well-suited for:

  • Automotive networks such as CAN bus systems
  • Industrial control systems and automation networks
  • Medical equipment requiring electrical isolation for patient safety
  • Building automation and HVAC control systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADM3054BRWZ-RL is no exception. It is built to meet the highest industry standards, ensuring long-term performance and stability in a wide range of operating conditions.

For engineers and designers looking for a reliable isolated CAN transceiver solution, the ADM3054BRWZ-RL from Analog Devices Inc. offers a perfect blend of performance, durability, and quality.

You May Also Be Interested in

Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6120 $53.0600
11+ $9.9403 $109.3433
16+ $9.6045 $153.6720
23+ $8.9329 $205.4567
30+ $8.5971 $257.9130
37+ $8.2612 $305.6644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,170 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess