EN
  • EN
  • DE

MMBZ27VAL-7-F

Part No MMBZ27VAL-7-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 22VWM 40VC SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 22V
Minimum Breakdown Voltage 25.65V
Max Clamping Voltage 40V
Peak Pulse Current(Ippm) 1A
Power Dissipation - Pd 40W
Applications General Purpose
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 023821-MMBZ27VAL-7-F
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Medical, Industrial
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian MMBZ27VAL-7-F CAD Model

Description

Product Overview: MMBZ27VAL-7-F by Diodes Incorporated

The MMBZ27VAL-7-F is a robust dual Zener diode designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product offers a combination of high-quality performance and compact packaging, making it an ideal solution for a wide range of electronic applications. The MMBZ27VAL-7-F is specifically engineered to provide voltage regulation and protection functionalities in a single, efficient package.

Key Features

  • Package Type: The MMBZ27VAL-7-F comes in a small SOT-23 package, which is highly favored for its minimal space requirement on printed circuit boards (PCBs). This surface-mount package is suitable for automated assembly processes, ensuring a cost-effective and high-speed manufacturing.
  • Configuration: It features a common anode dual Zener diode configuration, which allows for bidirectional voltage regulation. This configuration is particularly useful for protecting sensitive components from electrostatic discharge (ESD) and other transient voltage events.
  • Zener Voltage: The device offers a nominal Zener voltage of 27V, providing precise voltage clamping in applications where voltage regulation is critical.
  • Power Dissipation: With a power dissipation of 200mW, the MMBZ27VAL-7-F is capable of handling moderate levels of power while maintaining a low thermal footprint.
  • Environmental Compliance: This product is fully RoHS compliant, which means it conforms to environmental standards by avoiding the use of hazardous substances in its construction.

Applications

The MMBZ27VAL-7-F is versatile and can be used in various electronic circuits. Some common applications include:

  • Power supply regulation
  • Overvoltage and surge protection circuits
  • Consumer electronics such as smartphones and tablets
  • Industrial control systems
  • Automotive electronics

Quality and Reliability

Diodes Incorporated is renowned for its commitment to quality, and the MMBZ27VAL-7-F is no exception. Each device is subjected to rigorous testing and quality control measures to ensure reliability and performance in even the most demanding environments. Customers can trust this Zener diode to deliver consistent protection and regulation, safeguarding their electronic products and systems.

With its combination of features, the MMBZ27VAL-7-F stands out as a top choice for designers and engineers looking for a reliable voltage regulation solution in a compact form factor.

You May Also Be Interested in

Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
555+ $0.0902 $50.0610
1,355+ $0.0740 $100.2700
2,095+ $0.0717 $150.2115
2,885+ $0.0694 $200.2190
3,730+ $0.0671 $250.2830
4,995+ $0.0601 $300.1995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 555 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess