EN
  • EN
  • DE

ADM2482EBRWZ-REEL7

Part No ADM2482EBRWZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Single Transmitter/Receiver RS-422/RS-485 16-Pin SOIC W T/R / DGTL ISO RS422/RS485 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Technology Magnetic Coupling
Type RS422, RS485
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 16Mbps
Rise and Fall Time 15ns, 15ns (Max)
Supply Voltage - Operating 3.3V, 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SOIC
Win Source Part Number 1014582-ADM2482EBRWZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADM2482E
Introduction Date February 01, 2008
ECCN 5A991.b
Country of Origin Ireland, Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADM2482EBRWZ-REEL7 CAD Model

Description

Product Overview: ADM2482EBRWZ-REEL7

The ADM2482EBRWZ-REEL7 is a robust, high-speed, half-duplex iCoupler® digital isolator with integrated DC-to-DC converter, designed and manufactured by Analog Devices Inc. This innovative component is specifically engineered to provide electrically isolated RS-485/RS-422 interfaces, making it an ideal solution for applications where noise immunity and reliable data transmission are critical.

Key Features

  • Integrated iCoupler® and isoPower® technology
  • Compliant with high-speed RS-485/RS-422 standards
  • Signal isolation: 2.5 kV RMS for 1 minute
  • Isolated DC-to-DC converter
  • 16-lead wide-body SOIC package
  • Thermal shutdown protection
  • High data rates up to 16 Mbps
  • Prevents data corruption in harsh environments
  • Fail-safe receiver inputs
  • Low EMI emissions and susceptibility

Applications

The ADM2482EBRWZ-REEL7 is versatile and can be used in a variety of industrial and commercial environments. Common applications include:

  • Industrial field networks
  • Building automation
  • Factory automation
  • Instrumentation and control

Reliability and Performance

With its high isolation capability, the ADM2482EBRWZ-REEL7 ensures that electronic equipment remains protected from high voltage spikes and transients, which are common in industrial settings. The integrated DC-to-DC converter simplifies power supply design by providing both isolated power and signal isolation in a single package. This not only saves space but also enhances system reliability and reduces design complexity.

Environmental and Regulatory Compliance

As with all Analog Devices components, the ADM2482EBRWZ-REEL7 is designed to meet stringent quality and performance standards. It is RoHS compliant, ensuring it meets current environmental requirements, and is suitable for use in a wide range of global applications.

Availability

The ADM2482EBRWZ-REEL7 is available in a reel package, facilitating efficient assembly for high-volume production environments. Analog Devices Inc. supports this product with comprehensive technical documentation, design resources, and customer support to ensure seamless integration into your design.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7389 $74.2167
5+ $20.2986 $101.4930
8+ $19.6642 $157.3136
11+ $19.0299 $209.3289
14+ $18.3956 $257.5384
19+ $16.4926 $313.3594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess