EN
  • EN
  • DE

ADM2481BRWZ-RL7

Part No ADM2481BRWZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Half-Duplex, iCoupler Isolated RS-485 Transceiver | DGTL ISO RS422/RS485 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel
Technology Magnetic Coupling
Type RS422, RS485
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Bidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 500kbps
Rise / Fall Time 600ns, 600ns (Maximum)
Supply Voltage (V) 3.3V ~ 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number ADM2481
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1140720-ADM2481BRWZ-RL7
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADM2481
Introduction Date July 28, 2010
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADM2481BRWZ-RL7 CAD Model

Description

ADM2481BRWZ-RL7 - Isolated RS-485 Transceiver

The ADM2481BRWZ-RL7 is a robust, high-speed, fully isolated RS-485 transceiver designed by Analog Devices Inc. to provide reliable data communications over long distances and in noisy industrial environments. This component is particularly well-suited for applications requiring high isolation between the data line and other parts of the system, such as industrial fieldbus networks, energy metering, and medical systems where patient safety is a concern.

Key Features

  • Integrated Isolation: The device incorporates Analog Devices' iCoupler® technology, providing 2.5 kV RMS isolation for the RS-485/RS-422 communication interface.
  • High Data Rates: Capable of supporting data rates up to 500 kbps, the ADM2481BRWZ-RL7 is suitable for high-speed data transmission.
  • Thermal Shutdown Protection: To ensure reliability and longevity, the transceiver comes with built-in thermal shutdown protection.
  • Wide Operating Voltage Range: The device operates within a wide supply voltage range of 3.0 V to 5.5 V, accommodating various system power supplies.
  • Fail-Safe Receiver: The receiver has a fail-safe feature that ensures a known state of output upon loss of input signal.
  • Half-Duplex Operation: This transceiver is designed for half-duplex communication, making it ideal for bidirectional bus communication with a minimal number of wires.
  • Industry-Standard Footprint: The ADM2481BRWZ-RL7 comes in a 16-lead SOIC wide-body package, compatible with industry-standard footprints for ease of design and replacement.

Applications

  • Industrial Fieldbus Networks
  • Building Automation
  • Energy Metering Systems
  • Medical Equipment
  • Instrumentation

The ADM2481BRWZ-RL7 transceiver from Analog Devices Inc. is a reliable solution for systems that require robust communication with isolation. Its features are carefully designed to meet the stringent demands of industrial and medical applications, ensuring data integrity and system safety. Whether in a factory setting, a modern building's control system, or critical medical devices, this transceiver provides the necessary performance and protection for efficient and secure operations.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0747 $56.5976
16+ $6.6269 $106.0304
24+ $6.4030 $153.6720
34+ $5.9553 $202.4802
44+ $5.7314 $252.1816
55+ $5.5075 $302.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,050 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess