Product Overview: ADM239LAR from Analog Devices Inc.
The ADM239LAR is a high-performance, precision integrated circuit from Analog Devices Inc., a leader in the semiconductor industry. This product is designed for applications requiring efficient and reliable communication in digital systems, making it an ideal choice for a wide range of professional and industrial uses.
Key Features
- High-Speed Operation: The ADM239LAR is capable of fast data transmission, ensuring quick and efficient communication between devices.
- Low Power Consumption: It is engineered to operate with minimal power usage, which makes it suitable for battery-powered or energy-sensitive applications.
- Robust Interface: The device features a robust EIA RS-232 interface, providing reliable data exchange even in harsh industrial environments.
- Wide Operating Temperature Range: It can function effectively within a broad temperature range, accommodating various climatic conditions and industrial temperature profiles.
Applications
The ADM239LAR is versatile and can be employed in numerous applications, including but not limited to:
- Telecommunications equipment
- Data acquisition systems
- Point-of-sale terminals
- Peripheral device interfaces
Technical Specifications
| Parameter |
Value |
| Data Rate |
Up to 230 kbps |
| Number of Drivers/Receivers |
5/3 |
| Supply Voltage |
5 V |
| Operating Temperature |
-40°C to +85°C |
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality, and the ADM239LAR is no exception. It is built to meet stringent industry standards, ensuring long-term reliability and performance. For detailed information on quality and reliability, please refer to the manufacturer's datasheet and product documentation.
With its combination of speed, efficiency, and robustness, the ADM239LAR from Analog Devices Inc. is a superior choice for your communication interface needs.