EN
  • EN
  • DE

ADM1818-20ART-RL7

Part No ADM1818-20ART-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC MONITOR RESET 2.55V SOT23
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.55V
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1014552-ADM1818-20ART-RL7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ADM1818-20ART-RL7 CAD Model

Description

The ADM1818-20ART-RL7 is a high-precision, microprocessor supervisory circuit from the renowned manufacturer Analog Devices Inc. This compact component is designed to monitor power supplies in microprocessor systems, providing a significant layer of protection and stability. It ensures that the system's voltage levels remain within specified thresholds, safeguarding the system from potential damage due to power supply fluctuations.

Key Features

  • Voltage Threshold: The ADM1818-20ART-RL7 has a preset threshold voltage of 2.0V, which is ideal for low voltage applications that require precise voltage monitoring.
  • Reset Output: It provides an active low reset output, which remains asserted until the supply voltage reaches the reset voltage threshold and maintains stability for a specified period, ensuring reliable system reset.
  • Low Power Consumption: This device is optimized for low power consumption, making it suitable for power-sensitive applications.
  • High Accuracy: With its precision monitoring capabilities, the ADM1818-20ART-RL7 offers tight accuracy, which is crucial for systems that rely on stable operating conditions.
  • Temperature Range: It operates over an industrial temperature range, making it versatile for use in various environments.
  • Compact SOT-23 Package: The small SOT-23 package allows for efficient use of board space, which is particularly beneficial in space-constrained applications.

Applications

The ADM1818-20ART-RL7 is suitable for a wide range of applications, including:

  • Portable devices
  • Embedded systems
  • Microprocessor/microcontroller systems
  • Industrial equipment
  • Networking hardware

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADM1818-20ART-RL7 is no exception. This product is manufactured to meet high standards, ensuring consistent performance and longevity in critical applications.

Ordering Information

The ADM1818-20ART-RL7 is available in reel packaging, facilitating easy integration into automated manufacturing processes. For detailed ordering and pricing information, interested parties should contact Analog Devices Inc. or their authorized distributors.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.8732
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess