EN
  • EN
  • DE

ADM1812-5ART-REEL7

Part No ADM1812-5ART-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Microprocessor Reset Circuits | IC MONITOR RESET 4.62V SOT23 TR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 100ms Minimum
Voltage - Threshold 4.62V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number ADM1812
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1140637-ADM1812-5ART-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1812-5ART-REEL7 CAD Model

Description

ADM1812-5ART-REEL7 - Voltage Monitoring IC by Analog Devices Inc.

The ADM1812-5ART-REEL7 is a high-quality voltage monitoring integrated circuit (IC) designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This precision IC is engineered to provide reliable monitoring of power supplies in electronic equipment, ensuring that the system remains within specified voltage thresholds for optimal performance and safety.

Key Features:

  • Voltage Threshold: The device features a preset threshold voltage of 5V, which is ideal for a wide range of applications that require a standard 5V power supply monitoring.
  • Accuracy: With its precision monitoring capabilities, the ADM1812-5ART-REEL7 offers an accuracy level that ensures system stability and reliability.
  • Reset Output: It provides an active-low reset output, which becomes active when the monitored voltage drops below the threshold, indicating a need for system reset or intervention.
  • Low Power Consumption: Designed to be energy-efficient, the IC consumes minimal power, making it suitable for battery-powered and portable devices.
  • Operating Temperature Range: The device can operate over a wide temperature range, making it versatile for use in various environments and applications.
  • Package: The ADM1812-5ART-REEL7 comes in a compact SOT-23 package, which is ideal for space-constrained applications.
  • Tape and Reel: This product is supplied in a tape and reel format (REEL7), facilitating efficient handling and placement during the manufacturing process.

Applications:

The ADM1812-5ART-REEL7 is suitable for a diverse array of applications, including but not limited to:

  • Microprocessor/DSP monitoring
  • Portable and battery-powered devices
  • Industrial control systems
  • Automotive systems
  • Data storage systems

With its robust design and reliable performance, the ADM1812-5ART-REEL7 from Analog Devices Inc. is an excellent choice for designers and engineers looking for a voltage monitoring solution that provides both precision and durability. Whether it is for consumer electronics or industrial applications, this IC ensures that your systems operate within safe voltage levels, thereby protecting both the hardware and the data it processes.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.7015
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4804 $52.0884
50+ $2.0352 $101.7600
77+ $1.9716 $151.8132
105+ $1.9080 $200.3400
136+ $1.8444 $250.8384
182+ $1.6536 $300.9552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 286 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess