EN
  • EN
  • DE

ADM1490EBRZ-REEL7

Part No ADM1490EBRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features 1/1 Transceiver Full RS422, RS485 8-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name ADM1490
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM1490EBRZ-REEL7CT, ADM1490EBRZ-REEL7-ND, ADM1490EBRZ-REEL7TR, ADM1490EBRZ-REEL7DKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860111-ADM1490EBRZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADM1490EBRZ-REEL7 CAD Model

Description

ADM1490EBRZ-REEL7: High-Speed, Half-Duplex, iCoupler Isolated RS-485 Transceiver

The ADM1490EBRZ-REEL7 is a robust, high-speed, half-duplex RS-485/RS-422 transceiver designed by Analog Devices Inc., which integrates iCoupler® technology to provide isolation between the data line and logic level circuitry. This transceiver is engineered to operate in demanding environments, making it suitable for industrial field bus communications and data networks requiring high-speed, bidirectional data communication over long distances or in noisy environments.

Key Features:

  • Integrated Isolation: The device features iCoupler technology, which provides 2500 V RMS isolation for 1 minute between the bus line and the logic side, enhancing safety and reliability in harsh electrical environments.
  • High Data Rates: It supports data rates up to 16 Mbps, enabling high-speed data transmission for time-critical applications.
  • Half-Duplex Communication: The ADM1490EBRZ-REEL7 is designed for half-duplex communication, allowing for bidirectional communication over a single pair of wires, reducing the complexity and cost of the network.
  • Thermal Shutdown Protection: The device includes thermal shutdown protection, which prevents damage to the transceiver in the event of excessive power dissipation.
  • Fail-Safe Receiver: The receiver has a fail-safe feature that ensures a known state if the inputs are open or shorted, or if the differential input voltage is 0 V.
  • Extended Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in extreme conditions.
  • ESD Protection: The transceiver provides ±8 kV contact discharge protection on the transceiver bus pins to enhance robustness and longevity.
  • RoHS Compliant: The device is compliant with RoHS standards, minimizing the environmental impact by restricting the use of certain hazardous substances.

Applications:

  • Industrial field buses
  • Building automation
  • Factory automation
  • Process control systems
  • Networked security systems

The ADM1490EBRZ-REEL7 comes in a compact, surface-mount package and is part of a tape and reel, denoted by the "REEL7" suffix, which is suitable for automated assembly processes, ensuring efficient manufacturing. With its combination of high-speed data transmission, robust isolation, and protection features, this transceiver is an ideal choice for critical industrial communication applications.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9730 $59.5950
36+ $3.2599 $117.3564
55+ $3.1580 $173.6900
76+ $3.0561 $232.2636
98+ $2.9543 $289.5214
131+ $2.6486 $346.9666
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,940 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess