The TB62737FUG(O is a constant-current LED driver designed for driving multiple LEDs in series. It features high efficiency, PWM dimming control, and various protection features.
Applications
- LED lighting
- Backlighting for LCD displays
- Automotive lighting
- General lighting applications
- Industrial lighting
- Signage
Features
- Constant current output
- PWM dimming control
- Over-voltage protection
- Over-current protection
- Thermal shutdown protection
- High efficiency
- Small package size
Benefits
- Precise and stable LED current control
- Wide dimming range with PWM control
- Protection against damage from over-voltage conditions
- Protection against damage from over-current conditions
- Prevention of damage from overheating
- Efficient power conversion
- Compact design for space-constrained applications
Additional Details
The TB62737FUG(O LED driver provides constant current to the connected LEDs, ensuring consistent brightness and color. The PWM dimming control allows for precise adjustment of the LED brightness. The built-in protection features, including over-voltage, over-current, and thermal shutdown, ensure reliable operation and prevent damage to the device and the LEDs. The device is designed for high efficiency, minimizing power dissipation. The small package size makes it suitable for compact lighting applications. The input voltage range is typically 4.5V to 36V. The output current can be adjusted using external resistors. This LED driver is widely used in various lighting applications, including automotive, industrial, and general lighting.