EN
  • EN
  • DE

ADM1278-1AACPZ

Part No ADM1278-1AACPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 20V N-Channel Positive Voltage 32-Pin LFCSP EP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Features PMBus
Lead Free Contains Lead
Maximum Operating Temperature 85 °C
Max Supply Voltage 20 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Channels 1
Number of Pins 32
Operating Supply Current 5.5 mA
RoHS Compliant
Win Source Part Number 1016135-ADM1278-1AACPZ
Categories PMIC - Hot Swap Controllers
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADM1278-1AACPZ CAD Model

Description

ADM1278-1AACPZ - Hot Swap Controller and Digital Power Monitor

The ADM1278-1AACPZ from Analog Devices Inc. is a state-of-the-art Hot Swap Controller and Digital Power Monitor, designed to protect and monitor high-availability servers and telecommunications equipment. This advanced integrated circuit allows for the safe insertion and removal of circuit boards from live backplanes, preventing damage to electronic components caused by inrush currents and voltage spikes.

Key Features

  • Integrated Hot Swap Controller: The ADM1278-1AACPZ ensures that the electronic card is safely powered on and off, providing a controlled ramp-up of voltage to the load, thereby extending the life of the system components.
  • Advanced Power Monitoring: With its precise measurement capabilities, the device can monitor both the supply voltage and current, offering real-time power monitoring through an integrated 12-bit analog-to-digital converter (ADC).
  • Adjustable Current Limit: Users can set the current limit threshold via an external resistor, which provides flexibility to accommodate different card designs and power requirements.
  • Black Box Recorder Function: The product features a black box recorder that logs fault conditions, helping with system diagnostics and improving reliability.
  • PMBus Interface: The ADM1278-1AACPZ includes a PMBus interface for communication with microcontrollers or processors, enabling digital control and monitoring of the power system.
  • High Voltage Operation: It is designed to operate over a wide range of input voltages, making it suitable for systems with high bus voltages.

Applications

Suitable for a variety of high-power and high-availability applications, the ADM1278-1AACPZ is commonly used in:

  • Server and Telecom Hot Swap Applications
  • Network Routers and Switches
  • Data Storage Systems
  • Industrial/Embedded Computing

Product Specifications

The ADM1278-1AACPZ is available in a compact 32-lead LFCSP package, ensuring a minimal footprint on the PCB. Its robust design is characterized by an operating temperature range of -40°C to +125°C, catering to environments requiring high thermal resilience.

With its combination of protective features, monitoring capabilities, and digital interfacing, the ADM1278-1AACPZ from Analog Devices Inc. stands as an essential component for modern electronic systems requiring efficient power management and system protection.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.9463 $80.8389
6+ $22.1099 $132.6594
9+ $21.4189 $192.7701
12+ $20.7280 $248.7360
15+ $20.0371 $300.5565
20+ $17.9642 $359.2840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,317 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess