EN
  • EN
  • DE

ADM1186-2ARQZ-REEL

Part No ADM1186-2ARQZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SEQUENCER/MONITOR QUAD 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Sequencer
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active High
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 115856-ADM1186-2ARQZ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1186-2ARQZ-REEL CAD Model

Description

The ADM1186-2ARQZ-REEL from Analog Devices Inc. is a state-of-the-art supervisory circuit that provides exceptional monitoring and control functionality for DC power supply systems. Designed with precision and reliability in mind, this component is an essential part of any system requiring voltage monitoring, sequencing, and margining control.

Key Features:

  • Integrated Quad Voltage Monitor: The ADM1186 includes four independent voltage monitor inputs, allowing for simultaneous supervision of multiple voltage rails within a system. This ensures that all critical supply voltages are within their specified ranges, enhancing system stability and reliability.
  • Programmable Sequencing and Margining: With its programmable sequencing and margining capabilities, the ADM1186-2ARQZ-REEL provides flexible control over power-up and power-down sequences, as well as the ability to adjust voltage levels for performance testing and calibration.
  • Adjustable Reset Timeout: The device features an adjustable reset timeout period, giving designers the flexibility to set the duration for which the system remains in a reset state, ensuring proper stabilization before resuming operation.
  • High Accuracy: The ADM1186 offers high accuracy voltage threshold detection, ensuring that voltage levels are monitored with precision, which is crucial for sensitive electronic systems.
  • Compact Packaging: Available in a compact QSOP-16 package, the ADM1186-2ARQZ-REEL is suitable for space-constrained applications without compromising on functionality.

Applications:

The ADM1186-2ARQZ-REEL is ideal for a wide range of applications, including:

  • Telecommunications equipment
  • Data servers and storage systems
  • Industrial and medical equipment
  • Networking infrastructure
  • Computing platforms

With its robust feature set and dependable performance, the ADM1186-2ARQZ-REEL from Analog Devices Inc. is a versatile solution that ensures system integrity in the most demanding applications. Whether used in mission-critical industrial settings or in high-performance computing systems, this supervisory circuit delivers the control and monitoring capabilities essential for today's advanced electronic systems.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.9927 $75.9927
2+ $62.3530 $124.7060
3+ $60.4045 $181.2135
4+ $58.4559 $233.8236
5+ $56.5074 $282.5370
6+ $50.6618 $303.9708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,790 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess