EN
  • EN
  • DE

ADM1085AKS-REEL7

Part No ADM1085AKS-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Volt Supervisor Sequencer 0V to 22V 6-Pin SC-70 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SC
Maximum Operating Temperature 125 °C
Max Reset Threshold Voltage 640 mV
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 560 mV
Min Supply Voltage 2.25 V
Mount Surface Mount
Number of Pins 6
Packaging Tape and Reel
RoHS Non-Compliant
Win Source Part Number 1009621-ADM1085AKS-REEL7
Categories PMIC - Supervisors
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADM1085AKS-REEL7 CAD Model

Description

Product Overview: ADM1085AKS-REEL7 from Analog Devices Inc.

The ADM1085AKS-REEL7 is a highly integrated, advanced supervisory circuit produced by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is specifically designed to monitor power supplies in microprocessor and digital systems, providing a crucial safeguard against system failure due to unstable or failure-prone power supplies.

With its precision voltage monitoring capabilities, the ADM1085AKS-REEL7 ensures that the system's voltage levels remain within specified thresholds, triggering a reset signal to the host processor when a monitored power supply falls below or rises above these thresholds. The reset signal maintains in an active state until the monitored supply voltage returns to a stable operating condition, ensuring the system has adequate time to return to a safe state before resuming operation.

The device comes in a compact SOT-23 package, making it suitable for space-constrained applications. Its small footprint and low power consumption make it an ideal choice for portable and battery-operated devices. The ADM1085AKS-REEL7 is also available in tape and reel packaging, denoted by the "REEL7" suffix, which facilitates automated assembly processes and is well-suited for high-volume production environments.

Key features of the ADM1085AKS-REEL7 include:

  • High accuracy voltage monitoring
  • Low power consumption
  • Adjustable reset threshold
  • Manual reset capability
  • Debounced TTL/CMOS-compatible manual reset input
  • Reset signal valid to VCC = 1 V

Applications for this supervisory circuit span a wide range of electronic systems, including:

  • Microprocessor/DSP monitoring
  • Portable and battery-powered equipment
  • Industrial controllers
  • Embedded systems
  • Intelligent instruments

The ADM1085AKS-REEL7 provides a reliable and robust solution for system monitoring and is an essential component for maintaining the integrity of power-sensitive digital systems. By choosing this device, designers can enhance system reliability and protect against the consequences of power supply anomalies.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4716 $51.8760
230+ $0.4418 $101.6140
355+ $0.4269 $151.5495
505+ $0.3970 $200.4850
655+ $0.3821 $250.2755
820+ $0.3672 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,630 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess