EN
  • EN
  • DE

ADM1066ASUZ-REEL7

Part No ADM1066ASUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 12 CHANNEL 48TQFP / Super Sequencer with Margining Control and Auxiliary ADC Inputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Type Sequencer
Number of Voltages Monitored 12
Output Programmable
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Part Number Series ADM1066
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805018-ADM1066ASUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADM1066ASUZ-REEL7 CAD Model

Description

Product Overview: ADM1066ASUZ-REEL7

The ADM1066ASUZ-REEL7 is a highly integrated, advanced supervisory and power management solution from Analog Devices Inc., a renowned leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is designed to simplify system power supply and sequencing requirements across a wide range of applications.

At the heart of the ADM1066ASUZ-REEL7 is a robust set of features that enable it to provide comprehensive control and monitoring for multiple power supply voltages. It is an ideal choice for managing complex power systems with its ability to sequence, trim (margin), supervise, and monitor up to 10 channels.

The device comes in a compact, 40-lead TQFP package and is part of a tape and reel packaging option, denoted by the "REEL7" suffix, which is suitable for automated, high-volume manufacturing processes. The ADM1066ASUZ-REEL7 is designed to be flexible and programmable via an I2C-compatible interface, which allows for easy customization and integration into various system designs.

  • Sequencing and Margining: The ADM1066ASUZ-REEL7's sequencing engine can control the order in which power supplies are enabled and disabled, ensuring that systems power up and shut down in a safe and controlled manner. Voltage margining capabilities allow the user to adjust the output voltage of power supplies, facilitating system testing and validation.
  • Supervision and Monitoring: The device continuously monitors the status of power supplies, providing real-time alerts if any voltage exceeds its programmed thresholds. This feature is critical for maintaining system reliability and protecting against potential damage due to out-of-spec voltages.
  • EEPROM Configuration: User-defined settings and configurations can be stored in onboard EEPROM, which ensures that the device operates according to the specific needs of the application, even after power cycling.
  • High Integration: By integrating multiple functions into a single chip, the ADM1066ASUZ-REEL7 helps reduce component count, save board space, and simplify design complexity.

Overall, the ADM1066ASUZ-REEL7 from Analog Devices Inc. is a versatile and powerful solution for managing power supply requirements in sophisticated electronic systems, such as servers, communications equipment, and industrial platforms. Its combination of power management features and programmability makes it a valuable component for ensuring system stability and performance.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0076 $64.0608
18+ $6.5696 $118.2528
28+ $6.3652 $178.2256
38+ $6.1596 $234.0648
49+ $5.9540 $291.7460
65+ $5.3384 $346.9960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess