EN
  • EN
  • DE

ADM1060ARUCS0100R7

Part No ADM1060ARUCS0100R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 7 CHANNEL 28TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Analog Devices Inc.
Series Super Sequencer®
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Type Sequencer
Number of Voltages Monitored 7
Voltage - Threshold Adjustable/Selectable
Output Programmable
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number ADM1060
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 771781-ADM1060ARUCS0100R7
Ultra Librarian 3D Model Ultra Librarian ADM1060ARUCS0100R7 CAD Model

Description

ADM1060ARUCS0100R7 Product Image

Analog Devices Inc. introduces the ADM1060ARUCS0100R7, a superior programmable logic device designed for power supply sequencing and monitoring. This innovative component is an essential building block for sophisticated electronic systems that require precise power management and system protection to maintain optimal performance.

Key Features:

  • Programmable Sequencing: The ADM1060ARUCS0100R7 allows for customizable power-up and power-down sequencing, ensuring that each voltage rail is activated or deactivated in the correct order for system stability and reliability.
  • Voltage Monitoring: Equipped with precise voltage monitoring capabilities, the device can detect undervoltage and overvoltage conditions, triggering protective actions to prevent damage to sensitive electronic components.
  • Configurable Outputs: Multiple configurable outputs enable the device to control external components such as MOSFETs or relays, facilitating integrated system control and power management solutions.
  • EEPROM Memory: With onboard EEPROM, the ADM1060ARUCS0100R7 can store user-defined configurations, making it easy to preserve and replicate system settings across multiple devices.
  • Communication Interface: The device features an I²C-compatible serial interface, allowing for communication with microcontrollers or other digital systems for advanced control and monitoring.
  • Compact Package: The ADM1060ARUCS0100R7 comes in a compact package, making it suitable for space-constrained applications without compromising functionality.

Applications:

The ADM1060ARUCS0100R7 is highly versatile and can be used in a variety of applications, including:

  • Telecommunications equipment
  • Networking hardware
  • Servers and data storage systems
  • Industrial control systems
  • Medical devices

With its robust feature set and flexible configuration options, the ADM1060ARUCS0100R7 from Analog Devices Inc. is an ideal solution for engineers looking to implement advanced power management and system protection in their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8145 $59.0725
12+ $9.6939 $116.3268
19+ $9.3913 $178.4347
26+ $9.0887 $236.3062
33+ $8.7849 $289.9017
44+ $7.8759 $346.5396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess