EN
  • EN
  • DE

ADM1032ARMZ-2REEL

Part No ADM1032ARMZ-2REEL
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816716-ADM1032ARMZ-2REEL
Ultra Librarian 3D Model Ultra Librarian ADM1032ARMZ-2REEL CAD Model

Description

ADM1032ARMZ-2REEL Temperature Sensor by Analog Devices Inc.

The ADM1032ARMZ-2REEL is a high-precision digital temperature sensor and thermal watchdog from Analog Devices Inc., designed to ensure optimal performance in a variety of electronic applications. This advanced sensor offers accurate temperature monitoring with an I²C-compatible interface, making it an ideal choice for system temperature regulation in complex electronic systems.

Key Features:

  • Accuracy: The ADM1032ARMZ-2REEL provides a temperature accuracy of ±1°C, ensuring precise temperature readings for reliable system control.
  • Dual-Channel: It features a dual-channel design, capable of measuring both its own temperature and the temperature of an external diode-connected transistor, which can be used for monitoring the temperature of a CPU or other high-temperature components.
  • Programmable: Users can program temperature limits, and the device will generate an alert if the system temperature exceeds these thresholds, providing an automatic response to potential overheating.
  • Interface: The sensor communicates over a two-wire, I²C-compatible serial interface, making it easy to integrate into existing designs without the need for complex wiring or additional components.
  • Supply Voltage: It operates over a supply voltage range of 3.0V to 5.5V, accommodating a variety of power supplies and ensuring versatility across different applications.

Applications:

The ADM1032ARMZ-2REEL is versatile and can be used in a wide array of applications, including:

  • Desktop and notebook computers
  • Servers and server farms
  • Smart networking equipment
  • Telecommunications systems
  • Industrial and medical equipment

With its compact size, the ADM1032ARMZ-2REEL comes in an 8-lead MSOP package, which is suitable for space-constrained applications. Its robust design ensures that it can operate in harsh environments, making it a reliable choice for critical system temperature monitoring tasks.

When it comes to maintaining system stability and preventing thermal-related issues, the ADM1032ARMZ-2REEL from Analog Devices Inc. offers a dependable and efficient solution that designers and engineers can trust.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4335 $52.0200
250+ $0.4056 $101.4000
385+ $0.3916 $150.7660
555+ $0.3636 $201.7980
720+ $0.3496 $251.7120
895+ $0.3357 $300.4515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,020 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess