The ADM101EARM-REEL7 is a high-performance, low-power, RS-232 and V.28 transceiver module from the renowned manufacturer Analog Devices Inc. This integrated circuit is designed to meet the stringent requirements of EIA/TIA-232-E and V.28 specifications, making it an ideal choice for serial communication applications that require reliable data transfer over long distances.
Key Features
- Interface Type: RS-232
- Data Rate: Up to 460 Kbps
- Operating Temperature Range: -40°C to +85°C
- Supply Voltage Range: 3.0V to 5.5V
- Power Consumption: Low power operation to ensure energy efficiency
- ESD Protection: On-chip electrostatic discharge protection
- Package: Compact MSOP-10 package
The ADM101EARM-REEL7 is engineered to operate with a single 3.0V to 5.5V power supply, making it versatile for various applications and power-sensitive environments. Its low power consumption is complemented by its power-down feature, which allows the device to enter a low-power standby mode, further conserving energy when not in active use.
Applications
This transceiver is suitable for a wide range of applications, including but not limited to:
- Portable or compact communication devices
- Data cable connections
- GPS modules
- Point-of-sale (POS) terminals
- Peripheral device interfacing
The ADM101EARM-REEL7's high data rate support of up to 460 Kbps ensures swift and efficient data transmission, while its ESD protection feature provides robustness against electrostatic discharges, enhancing the durability and longevity of the product. Housed in a compact MSOP-10 package, it is designed for space-constrained applications without compromising on functionality or performance.
Analog Devices Inc. is known for their commitment to quality and reliability, and the ADM101EARM-REEL7 is no exception. It is a testament to their expertise in developing advanced integrated circuits that address the evolving needs of modern electronic communications.