EN
  • EN
  • DE
  • IT

ADL5801ACPZ

Part No ADL5801ACPZ
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1607+
Reference case LFCSP
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 709357-ADL5801ACPZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADL5801ACPZ CAD Model

Description

ADL5801ACPZ - A High-Performance Active Mixer from Analog Devices Inc.

The ADL5801ACPZ is a versatile active double-balanced mixer provided by Analog Devices Inc., a leader in high-performance analog technology. This component is specifically designed to cater to a broad spectrum of frequency conversion applications within the RF (radio frequency) and IF (intermediate frequency) domains. The ADL5801ACPZ is housed in a compact 24-lead LFCSP (lead-frame chip scale package) that measures just 4x4 mm, making it an ideal choice for space-constrained applications.

One of the standout features of the ADL5801ACPZ is its wide operating frequency range. The RF and LO (local oscillator) frequency ranges from 10 MHz to 6 GHz, while the IF frequency ranges from DC to 1 GHz. This wide frequency range makes the mixer suitable for various applications, including wireless infrastructure, broadband, point-to-point radio, and test equipment.

The mixer offers a high level of integration, which simplifies the design process for engineers. It includes an LO amplifier, a balanced mixer core, and RF and IF baluns, all within a single package. This integration not only reduces the number of external components required but also minimizes the PCB footprint and simplifies the overall design.

Performance-wise, the ADL5801ACPZ provides excellent linearity with an input IP3 (third-order intercept point) of 24 dBm and a conversion gain of 7.9 dB. This high linearity ensures that the mixer can handle a wide dynamic range of signals without distortion, which is crucial for maintaining signal integrity in complex RF systems. Additionally, the device features a low noise figure of 11 dB, which contributes to a cleaner signal and improved overall system sensitivity.

The ADL5801ACPZ operates over a temperature range of -40°C to +85°C, ensuring reliable performance across various environmental conditions. It also features a single-ended RF and LO interface, which reduces the complexity of the external matching network. The device is powered by a single 5 V supply, and it offers a power-down feature that reduces power consumption when the mixer is not in use, making it an energy-efficient choice for battery-powered or energy-conscious applications.

Overall, the ADL5801ACPZ active mixer from Analog Devices Inc. is a high-performance solution that combines wide frequency range, high linearity, and integration to meet the demands of modern RF and IF signal processing applications.

You May Also Be Interested in

Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $30.3144
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Lowest to $27.1324
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $48.7213
Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Analog Devices Inc.
GAAS MMIC I/Q MIXER 6-10 GHZ
Lowest to $58.2090

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.3333 $54.9999
7+ $15.0427 $105.2989
11+ $14.5726 $160.2986
15+ $14.1026 $211.5390
19+ $13.6325 $259.0175
25+ $12.2222 $305.5550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess