EN
  • EN
  • DE

ADL5523ACPZ

Part No ADL5523ACPZ
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description 400 MHz to 4000 MHz Low Noise Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1140544-ADL5523ACPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADL5523ACPZ CAD Model

Description

ADL5523ACPZ RF Amplifier by Analog Devices Inc.

The ADL5523ACPZ is a high-performance RF amplifier designed and manufactured by Analog Devices Inc., one of the leading companies in the semiconductor industry. This RF amplifier is part of the extensive range of radio frequency (RF) integrated circuits that Analog Devices offers to cater to the ever-growing demands of the wireless communications market.

This particular model, the ADL5523ACPZ, comes in a compact 3 mm x 3 mm 16-lead LFCSP (lead-frame chip-scale package), which is designed to save space on the printed circuit board (PCB) while providing excellent thermal performance. The compact size of this amplifier makes it an ideal choice for space-constrained applications without compromising on functionality or performance.

With a frequency range of 400 MHz to 4000 MHz, the ADL5523ACPZ is versatile and can be used in a variety of applications, including base station transceivers for cellular communications, RF instrumentation, microwave point-to-point radios, and broadband wireless access systems. Its wide bandwidth allows for use in both narrowband and broadband RF systems.

The amplifier boasts a high gain of 22 dB with a noise figure of 1.3 dB at 1900 MHz, making it an excellent choice for applications requiring low noise amplification. Additionally, it is optimized for stable performance over temperature and power supply variations, ensuring reliable operation under different environmental conditions.

The ADL5523ACPZ also features an active bias circuit, which enables stable performance and simplifies external matching. This feature helps to reduce design complexity and speeds up the time to market for RF products. Moreover, the device is capable of delivering a high output IP3 (third-order intercept point) of +39 dBm, which is indicative of its excellent linearity and ability to handle high signal levels without significant distortion.

Analog Devices Inc. has equipped the ADL5523ACPZ with ESD (electrostatic discharge) protection, safeguarding the device during handling and operation. This RF amplifier operates over a supply voltage range of 4.5 V to 5.5 V, making it compatible with a range of power supply options, and it has a power-down feature that reduces the current consumption to less than 1 mA, providing power-saving benefits for battery-powered devices.

Overall, the ADL5523ACPZ from Analog Devices Inc. is a robust, high-performance RF amplifier that can be employed in various RF applications requiring high gain, low noise, and wide bandwidth capabilities.

You May Also Be Interested in

A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8344 $62.6752
18+ $6.4287 $115.7166
28+ $6.2278 $174.3784
39+ $6.0268 $235.0452
50+ $5.8258 $291.2900
67+ $5.2229 $349.9343
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess